Integrated Device Technology Low-Voltage 10-Bit Bus Switch 74CBTLV3861QG

Description
The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch - 74CBTLV3861QG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch
74CBTLV3861QG
Low-Voltage 10-Bit Bus Switch 74CBTLV3861QG
The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C

The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3861QG
Product Name Low-Voltage 10-Bit Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H32NT24AG2ZBHLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details
24-lane, 6-port PCIe Gen2 System Interconnect Switch - 89H24NT6AG2ZBHLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details