Integrated Device Technology 3.3V 16-Bit Bus Switch for Hot Swap applications QS32XVH245Q2G8

Description
The QS32XVH245 HotSwitch is a high bandwidth, 16-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH245 ideal for high performance communications applications. The QS32XVH245 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS32XVH245 HotSwitch is a high bandwidth, 16-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH245 ideal for high performance communications applications. The QS32XVH245 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Bus Switch for Hot Swap applications - QS32XVH245Q2G8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Bus Switch for Hot Swap applications
QS32XVH245Q2G8
3.3V 16-Bit Bus Switch for Hot Swap applications QS32XVH245Q2G8
The QS32XVH245 HotSwitch is a high bandwidth, 16-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH245 ideal for high performance communications applications. The QS32XVH245 operates from -40C to +85C.

The QS32XVH245 HotSwitch is a high bandwidth, 16-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH245 ideal for high performance communications applications. The QS32XVH245 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G8 - 110008-QS32XVH245Q2G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G8
110008-QS32XVH245Q2G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G8 110008-QS32XVH245Q2G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 110008-QS32XVH245Q2G 8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 110008-QS32XVH245Q2G8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS32XVH245Q2G8 110008-QS32XVH245Q2G8
Product Name 3.3V 16-Bit Bus Switch for Hot Swap applications Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G8
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922863 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
3.6V 30mA Analog Switch and Multiplexer IC - 743-74CB3Q3384ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 2 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3308-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
4 suppliers