Integrated Device Technology Low-Voltage 10-Bit Bus Switch 74CBTLV3384PGG8

Description
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch - 74CBTLV3384PGG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch
74CBTLV3384PGG8
Low-Voltage 10-Bit Bus Switch 74CBTLV3384PGG8
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C

The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3384PGG8
Product Name Low-Voltage 10-Bit Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

10-Bit Bus Switch with Precharge - 74FST6800QG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117TC - BTS117TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 70000 ns
View Details
2 suppliers
32-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H32NT24AG2ZBHLI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details