Integrated Device Technology RapidIO Switch 80HCPS1616CRM

Description
The IDT CPS -1616 provides a full, non-blocking bandwidth of 80 Gbps for up to 16 ports. The device uses a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1616's 6.25 Gbaud SerDes is ideal for doing both local interconnect with low power, while also driving backplane links. This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.
Datasheet
Description
The IDT CPS -1616 provides a full, non-blocking bandwidth of 80 Gbps for up to 16 ports. The device uses a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1616's 6.25 Gbaud SerDes is ideal for doing both local interconnect with low power, while also driving backplane links. This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RapidIO Switch - 80HCPS1616CRM - Integrated Device Technology
San Jose, CA, USA
RapidIO Switch
80HCPS1616CRM
RapidIO Switch 80HCPS1616CRM
The IDT CPS -1616 provides a full, non-blocking bandwidth of 80 Gbps for up to 16 ports. The device uses a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1616's 6.25 Gbaud SerDes is ideal for doing both local interconnect with low power, while also driving backplane links. This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.

The IDT CPS -1616 provides a full, non-blocking bandwidth of 80 Gbps for up to 16 ports. The device uses a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1616's 6.25 Gbaud SerDes is ideal for doing both local interconnect with low power, while also driving backplane links.
This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 80HCPS1616CRM
Product Name RapidIO Switch
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

32-lane, 8-port PCIe Gen2 System Interconnect Switch - 89H32NT8BG2ZCHL8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 484
Package Type FCBGA
View Details
High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout - QS3861PAG - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details
2 suppliers