Integrated Device Technology Low-Voltage 10-Bit Bus Switch 74CBTLV3384PGG

Description
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch - 74CBTLV3384PGG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch
74CBTLV3384PGG
Low-Voltage 10-Bit Bus Switch 74CBTLV3384PGG
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C

The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3384PGG
Product Name Low-Voltage 10-Bit Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5V / 3.3V 32:16 Mux / Demux High Bandwidth Bus Switch - QS3VH16233PAG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 56
View Details
2 suppliers
High-Speed CMOS QuickSwitch 16:8 Multiplexer - QS32390QG - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 28
View Details