Integrated Device Technology Low-Voltage Octal Bus Switch 74CBTLV3245QG8

Description
The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Octal Bus Switch - 74CBTLV3245QG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Octal Bus Switch
74CBTLV3245QG8
Low-Voltage Octal Bus Switch 74CBTLV3245QG8
The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C

The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3245QG8
Product Name Low-Voltage Octal Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP76 - BSP76 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
24-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES24T3G2ZCALI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details
Low-Voltage 20-Bit Bus Switch - 74CBTLV16210PAG - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 48
View Details