Integrated Device Technology Low-Voltage 20-Bit Bus Switch 74CBTLV16210PAG

Description
The 74CBTLV16210 operates as a single 20-bit bus switch or as a dual 10-bit bus switch, which provides high-speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16210 operates at -40C to +85C
Datasheet
Description
The 74CBTLV16210 operates as a single 20-bit bus switch or as a dual 10-bit bus switch, which provides high-speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16210 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 20-Bit Bus Switch - 74CBTLV16210PAG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 20-Bit Bus Switch
74CBTLV16210PAG
Low-Voltage 20-Bit Bus Switch 74CBTLV16210PAG
The 74CBTLV16210 operates as a single 20-bit bus switch or as a dual 10-bit bus switch, which provides high-speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16210 operates at -40C to +85C

The 74CBTLV16210 operates as a single 20-bit bus switch or as a dual 10-bit bus switch, which provides high-speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16210 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV16210PAG
Product Name Low-Voltage 20-Bit Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8104E - TLE8104E - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
22-lane, 16-port PCIe System Interconnect Switch - 89HPES22H16ZABR - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 484
Package Type FCBGA
View Details
Low-Voltage 10-Bit Bus Switch - 74CBTLV3384PGG - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details