Integrated Device Technology 512 x 512 TSI, 4 I/O at 8Mbps, 3.3V 72V70800PFG

Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. The IDT72V70800 is a non-blocking digital switch that has a capacity of 512 x 512 channels at a serial bit rate of 8.192 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.
Datasheet
Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. The IDT72V70800 is a non-blocking digital switch that has a capacity of 512 x 512 channels at a serial bit rate of 8.192 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512 x 512 TSI, 4 I/O at 8Mbps, 3.3V - 72V70800PFG - Integrated Device Technology
San Jose, CA, USA
512 x 512 TSI, 4 I/O at 8Mbps, 3.3V
72V70800PFG
512 x 512 TSI, 4 I/O at 8Mbps, 3.3V 72V70800PFG
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. The IDT72V70800 is a non-blocking digital switch that has a capacity of 512 x 512 channels at a serial bit rate of 8.192 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.

A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

The IDT72V70800 is a non-blocking digital switch that has a capacity of 512 x 512 channels at a serial bit rate of 8.192 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 72V70800PFG
Product Name 512 x 512 TSI, 4 I/O at 8Mbps, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Voltage Quad 2:1 Mux/Demux Bus Switch - 74CBTLV3257PGG - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 16
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST - TLE75620-EST - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
12-lane, 12-port PCIe Gen2 System Interconnect Switch - 89H12NT12G2ZBHLGI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details