Integrated Device Technology 2K x 2K TSI, 16 I/O at 2/4/8Mbps, 5.0V 7290820JG

Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. The IDT7290820 is a non-blocking digital switch that has a capacity of 2,048 x 2,048 channels at a serial bit rate of 8.192 Mb/s, 1,024 x 1,024 channels at 4.096 Mb/s and 512 x 512 channels at 2.048 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.
Datasheet
Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. The IDT7290820 is a non-blocking digital switch that has a capacity of 2,048 x 2,048 channels at a serial bit rate of 8.192 Mb/s, 1,024 x 1,024 channels at 4.096 Mb/s and 512 x 512 channels at 2.048 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 2K TSI, 16 I/O at 2/4/8Mbps, 5.0V - 7290820JG - Integrated Device Technology
San Jose, CA, USA
2K x 2K TSI, 16 I/O at 2/4/8Mbps, 5.0V
7290820JG
2K x 2K TSI, 16 I/O at 2/4/8Mbps, 5.0V 7290820JG
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. The IDT7290820 is a non-blocking digital switch that has a capacity of 2,048 x 2,048 channels at a serial bit rate of 8.192 Mb/s, 1,024 x 1,024 channels at 4.096 Mb/s and 512 x 512 channels at 2.048 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.

A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

The IDT7290820 is a non-blocking digital switch that has a capacity of 2,048 x 2,048 channels at a serial bit rate of 8.192 Mb/s, 1,024 x 1,024 channels at 4.096 Mb/s and 512 x 512 channels at 2.048 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and high-impedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 7290820JG
Product Name 2K x 2K TSI, 16 I/O at 2/4/8Mbps, 5.0V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

6-lane, 6-port Gen2 PCIe I/O Expansion Switch - 89HPES6T6G2ZCALG8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details
24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZBHLG8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details