Integrated Device Technology High-Speed CMOS QuikSwitch 8-Bit Bus Switch QS32245QG8

Description
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuikSwitch 8-Bit Bus Switch - QS32245QG8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuikSwitch 8-Bit Bus Switch
QS32245QG8
High-Speed CMOS QuikSwitch 8-Bit Bus Switch QS32245QG8
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.

The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG8 - 1241280-QS32245QG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG8
1241280-QS32245QG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG8 1241280-QS32245QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241280-QS32245QG8 Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: QS32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI5C3245LE; PI3VT3245L; ADG3245BRU; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241280-QS32245QG8
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS32245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI5C3245LE; PI3VT3245L; ADG3245BRU;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS32245QG8 1241280-QS32245QG8
Product Name High-Speed CMOS QuikSwitch 8-Bit Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG8
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC2G66GN,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1898419 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G158GW,125 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details