Instrument Technology, Inc. Ultra Violet Video Inspection System UVU™

Description
ITI UVU Ultraviolet Video Inspection System especially for inspecting internal surfaces of aircraft landing gear. Designed to eliminate the need for mirrors or bulky UV lamps, the "UVU" system increases reliability and decreases inspection time. It is ideal for viewing inside many types of landing gear from smaller nose wheels to jumbo main landing gear, and accommodates both Visual and Fluorescent Magnetic Particle Inspections. It can also be used for applications including Fluorescent Penetrant Inspection and Fluorescent Leak Detection. The rigid borescope has a high resolution digital video display provided by an internal HD digital camera that connects directly to a computer. The computer can be supplied by the user or obtained through ITI, which offers industrial touch screen tablets and compatible commercial laptops. The system software operates all the inspection modalities and will store and record digital video images. Optional measurement software is available. UView features also include Extension to 7.6 feet (available extendables optional) Portable Both UV and white light LEDs for illumination Easy switch between Visual and UV Illumination Modes Computer optimized optical lens elements with resolution synchronized to the video camera Centering collars in many sizes, depending on actual inside diameter of the component requiring inspection. UVU UV intensity meets or exceeds all current specifications and requirements for UV intensity in Borescope Inspection. Reliable and easy to install, UVU is currently being used in GE Jet Engine Center Shaft Inspection and in other applications for large ID components.
Description
ITI UVU Ultraviolet Video Inspection System especially for inspecting internal surfaces of aircraft landing gear. Designed to eliminate the need for mirrors or bulky UV lamps, the "UVU" system increases reliability and decreases inspection time. It is ideal for viewing inside many types of landing gear from smaller nose wheels to jumbo main landing gear, and accommodates both Visual and Fluorescent Magnetic Particle Inspections. It can also be used for applications including Fluorescent Penetrant Inspection and Fluorescent Leak Detection. The rigid borescope has a high resolution digital video display provided by an internal HD digital camera that connects directly to a computer. The computer can be supplied by the user or obtained through ITI, which offers industrial touch screen tablets and compatible commercial laptops. The system software operates all the inspection modalities and will store and record digital video images. Optional measurement software is available. UView features also include Extension to 7.6 feet (available extendables optional) Portable Both UV and white light LEDs for illumination Easy switch between Visual and UV Illumination Modes Computer optimized optical lens elements with resolution synchronized to the video camera Centering collars in many sizes, depending on actual inside diameter of the component requiring inspection. UVU UV intensity meets or exceeds all current specifications and requirements for UV intensity in Borescope Inspection. Reliable and easy to install, UVU is currently being used in GE Jet Engine Center Shaft Inspection and in other applications for large ID components.

Suppliers

Company
Product
Description
Supplier Links
Ultra Violet Video Inspection System - UVU™ - Instrument Technology, Inc.
Westfield, MA, USA
Ultra Violet Video Inspection System
UVU™
Ultra Violet Video Inspection System UVU™
ITI UVU Ultraviolet Video Inspection System especially for inspecting internal surfaces of aircraft landing gear. Designed to eliminate the need for mirrors or bulky UV lamps, the "UVU" system increases reliability and decreases inspection time. It is ideal for viewing inside many types of landing gear from smaller nose wheels to jumbo main landing gear, and accommodates both Visual and Fluorescent Magnetic Particle Inspections. It can also be used for applications including Fluorescent Penetrant Inspection and Fluorescent Leak Detection. The rigid borescope has a high resolution digital video display provided by an internal HD digital camera that connects directly to a computer. The computer can be supplied by the user or obtained through ITI, which offers industrial touch screen tablets and compatible commercial laptops. The system software operates all the inspection modalities and will store and record digital video images. Optional measurement software is available. UView features also include Extension to 7.6 feet (available extendables optional) Portable Both UV and white light LEDs for illumination Easy switch between Visual and UV Illumination Modes Computer optimized optical lens elements with resolution synchronized to the video camera Centering collars in many sizes, depending on actual inside diameter of the component requiring inspection. UVU UV intensity meets or exceeds all current specifications and requirements for UV intensity in Borescope Inspection. Reliable and easy to install, UVU is currently being used in GE Jet Engine Center Shaft Inspection and in other applications for large ID components.

ITI UVU Ultraviolet Video Inspection System especially for inspecting internal surfaces of aircraft landing gear.

Designed to eliminate the need for mirrors or bulky UV lamps, the "UVU" system increases reliability and decreases inspection time. It is ideal for viewing inside many types of landing gear from smaller nose wheels to jumbo main landing gear, and accommodates both Visual and Fluorescent Magnetic Particle Inspections. It can also be used for applications including Fluorescent Penetrant Inspection and Fluorescent Leak Detection.

The rigid borescope has a high resolution digital video display provided by an internal HD digital camera that connects directly to a computer. The computer can be supplied by the user or obtained through ITI, which offers industrial touch screen tablets and compatible commercial laptops.

The system software operates all the inspection modalities and will store and record digital video images. Optional measurement software is available.

UView features also include

  • Extension to 7.6 feet (available extendables optional)
  • Portable
  • Both UV and white light LEDs for illumination
  • Easy switch between Visual and UV Illumination Modes
  • Computer optimized optical lens elements with resolution synchronized to the video camera
  • Centering collars in many sizes, depending on actual inside diameter of the component requiring inspection.

UVU UV intensity meets or exceeds all current specifications and requirements for UV intensity in Borescope Inspection. Reliable and easy to install, UVU is currently being used in GE Jet Engine Center Shaft Inspection and in other applications for large ID components.

Supplier's Site

Technical Specifications

  Instrument Technology, Inc.
Product Category Borescopes
Product Number UVU™
Product Name Ultra Violet Video Inspection System
Flexibility Rigid
Viewing Angle Side
Features Video
Diameter 28.6 mm (1.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Standard Rigid Borescope - R100-067-090-35 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Micro Thru-Wall/Ceiling Scope -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Flexibility Rigid
Features Video
Diameter 2.6 mm (0.1024 inch)
View Details