Instrument Technology, Inc. Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| 124700 Semi Flexible Micro Borescopes have precision and high image quality which is an ITI mark of distinction. Because optimal resolution is based on the tightest pixel density, ITI uses... | |
| HD Digital Camera System Features: HD video with any rigid or micro borescope Easy to use pre-loaded software USB connection Camera connects directly to the computer Image quality Low cost... | |
| ITI UVU Ultraviolet Video Inspection System especially for inspecting internal surfaces of aircraft landing gear. Designed to eliminate the need for mirrors or bulky UV lamps, the "UVU" system increases... | |
| Micro Borescopes allow remote viewing into small diameter, restricted areas. This can be tackled with precision, accuracy, and ease thanks to ITI's unique selection of micros specially engineered for viewing... | |
| Series 122000 Extendable Borescopes have rugged stainless steel construction coupled with exceptional image quality which makes these instruments ideal for many industrial applications. Extendable Borescopes are extremely versatile instruments, combining... | |
| Series 123000 Rigid Borescopes lead the industry with the clearest optical images, the most innovative features, and the greatest cost-effective, top quality dependability on the market today. Thousands of variations... | |
| The combination of stainless sheathing and a fused image guide results in a Semi Rigid Micro Borescope. Series 124500 Semi Rigid Micro Borescopes are for applications that require greater stamina... | |
| Thru-Wall surveillance probe can covertly monitor activity in an adjacent room by penetrating through holes as small as a 2.6mm. The 15° offset line of sight and 55° field of... |