The Series 3694E from Insect-O-Cutor is a flying insect electrocution device designed for effective pest control in various environments. It operates on a primary voltage of 120 volts and features a secondary voltage of 4500 volts, ensuring efficient insect attraction. The unit is available in both aluminized steel and stainless steel finishes, with weights of approximately 42 lbs (19.1 kg) and 46 lbs (20.9 kg) respectively. This model includes a multi-directional black light emission, making it suitable for installation in low headroom areas such as hallways, loading docks, and workshops. It is equipped with safety features including guards, a safety switch, and an internal insect collection drawer. The Series 3694E also utilizes energy-efficient electronic ballasts, which enhance light output while reducing electrical consumption. The dimensions of the unit are 43.5 inches wide, 12 inches high, and 8.25 inches deep, making it compact for various mounting options. The product is safety-tested and certified by Intertek and the Canadian Standards Association, ensuring compliance with safety standards.
Series 3694E Models may be ceiling hung; wall mounted; or placed on shelves, counters, worktables, and other flat platforms. Excellent for use over doorways! Stainless metal flange (safety retainer) latches guard open during maintenance.
| Series 3694E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Aluminized Steel | 3694EDGA |
| Stainless Steel | 3694EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 3694ECBDGA |
| Stainless Steel | 3694ECBDGS |
| Black Light Lamps | 36 BL Unfiltered and 36B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 40 lb / 19.1 kg Stainless Steel = 44 lb / 19.9 kg |
| Unit Dimensions | 43.5" Wide X 12.0" High X 8.25" Deep (1105.0 mm Wide X 305.0 mm High X 210.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 3694E |