Series 6199E/812E (using 24" lamps) is a popular mid-size unit for use in settings such as personnel doors, break rooms, labs.
| Series 6199E/812E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Beige Textured | 6199EDG |
| Aluminized Steel | 6192EDGA |
| Stainless Steel | 599EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 812ECBDGA |
| Stainless Steel | 812ECBDGS |
| Black Light Lamps | 24 BL Unfiltered and 24B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 42 lb / 19.1 kg Aluminized Steel = 42 lb / 19.1 kg Stainless Steel = 46 lb / 20.9 kg |
| Unit Dimensions | 16.25" Wide X 36.0" High X 7.25" Deep (413.0 mm Wide X 915.0 mm High X 185.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 6199E |