Series 599ET units protect large exterior entryways (rail and truck doors); trash and garbage disposal areas; and areas with high levels of competing light. These horizontal style models should be used in areas where maximum flying insect elimination is required. (Not available in Canada)
Series 599ET
Energy Efficient Model Numbers
Metal Finish
Aluminized Steel
599ET
Stainless Steel
599ETS
Black Light Lamps
48 BL Unfiltered and 48B BLB Filtered
Gross Weight of Specific Models
Aluminized Steel = 60 lb / 27.2 kg Stainless Steel = 66 lb / 29.9 kg
Unit Dimensions
53.0" Long X 27.0" High X 24.0" Wide (1347.0 mm Long X 686.0 mm High X 610.0 mm Wide)
Insect-O-Cutor Insect Electrocutors for indoor use including:
Vertical Wall Mount
Hanging Style with Drawers
Hanging Style with Trays
Multi-Mount Low Headroom
Scatterproof
Wall Recessed
Guardian Glueboard Flytraps are available in a wide range of styles including wall mount, portable, hanging, and wall sconce.
Genuine Insect-O-Cutor Black Light Lamps are offered in a variety of sizes including straightline and U-tubes.
Visit the Insect-O-Cutor Library for printable tech data and other information in Portable Data Format.
What's New !
About Us
Insect-O-Cutor System Design
Espanol
Seminar Schedule
Fly Facts
Frequently Asked Questions
Home
Search This Site:
Series 599ET units protect large exterior entryways (rail and truck doors); trash and garbage disposal areas; and areas with high levels of competing light. These horizontal style models should be used in areas where maximum flying insect elimination is required. (Not available in Canada)
| Series 599ET |
| Energy Efficient Model Numbers |
| Metal Finish | |
| Aluminized Steel | 599ET |
| Stainless Steel | 599ETS |
| Black Light Lamps | 48 BL Unfiltered and 48B BLB Filtered |
Gross Weight of
Specific Models | Aluminized Steel = 60 lb / 27.2 kg
Stainless Steel = 66 lb / 29.9 kg |
| Unit Dimensions | 53.0" Long X 27.0" High X 24.0" Wide
(1347.0 mm Long X 686.0 mm High X 610.0 mm Wide) |
- Insect-O-Cutor Insect Electrocutors for indoor use including:
- Vertical Wall Mount
- Hanging Style with Drawers
- Hanging Style with Trays
- Multi-Mount Low Headroom
- Scatterproof
- Wall Recessed
- Guardian Glueboard Flytraps are available in a wide range of styles including wall mount, portable, hanging, and wall sconce.
- Genuine Insect-O-Cutor Black Light Lamps are offered in a variety of sizes including straightline and U-tubes.
- Visit the Insect-O-Cutor Library for printable tech data and other information in Portable Data Format.
- What's New !
- About Us
- Insect-O-Cutor System Design
- Espanol
- Seminar Schedule
- Fly Facts
- Frequently Asked Questions
- Home
Search This Site: