Series 599E units protect large exterior entryways (rail and truck doors); trash and garbage disposal areas; and areas with high levels of competing light. These horizontal style models should be used in areas where maximum flying insect elimination is required.
| Series 599E/512E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Aluminized Steel | 599EDGA |
| Stainless Steel | 599EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 512ECBDGA |
| Stainless Steel | 512ECBDGS |
| Black Light Lamps | 48 BL Unfiltered and 48B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 68 lb / 31.0 kg Stainless Steel = 73 lb / 33.0 kg |
| Unit Dimensions | 50.0" Wide X 23.0" High X 6.25" Deep (1270.0 mm Wide X 584.2 mm High X 158.8 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 599E |