Guardian® Glueboard Wall Sconces lure flies and other pesky flying insects with UV black light lamps to sticky glueboards. Capture and containment is silent. These models are equipped with T8 diameter (energy efficient) lamps and 6 Ft. (1.83 meter) electric cord. Glueboards and mounting hardware are included. Models may be wall mounted vertically or horizontally. For best results, the attraction lamps should be directly visible to an insect’s flight path. Continuous (24 hour) use is recommended. FDA/USDA Acceptable.
MODEL GBWS252 Mount Vertically or Horizontally
Energy-saving ballast; no lamp starters required
50 Watts of black light insect attraction!
Large capacity glueboards — 200+ sq.in. area;
Optional safety-coated lamps for “glass free” areas;
ADA Compliant (Americans with Disabilities Act)
Faceplate Designer Finishes: White | Stainless Steel | Almond Matte Black | Platinum Grey
Black Light Lamps: Two #25 (25 Watts Each) Sticky Glueboards: 4-Pack — Order GB5-4; 12-Pack — Order GB5-12 Shipping Weight: 12 Lbs. / 5.44 KG Unit Dimensions: 22.55 Inches Wide x 11.25 Inches High x 3.25 Inches Deep (56.5 Cm Wide x 28.6 Cm High x 8.26 Cm Deep)
Guardian® Glueboard Wall Sconces lure flies and other pesky flying insects with UV black light lamps to sticky glueboards. Capture and containment is silent. These models are equipped with T8 diameter (energy efficient) lamps and 6 Ft. (1.83 meter) electric cord. Glueboards and mounting hardware are included. Models may be wall mounted vertically or horizontally. For best results, the attraction lamps should be directly visible to an insect’s flight path. Continuous (24 hour) use is recommended. FDA/USDA Acceptable.
MODEL GBWS252 Mount Vertically or Horizontally
- Energy-saving ballast; no lamp starters required
- 50 Watts of black light insect attraction!
- Large capacity glueboards — 200+ sq.in. area;
- Optional safety-coated lamps for “glass free” areas;
- ADA Compliant (Americans with Disabilities Act)
Faceplate Designer Finishes:
White | Stainless Steel | Almond
Matte Black | Platinum Grey
Black Light Lamps: Two #25 (25 Watts Each)
Sticky Glueboards: 4-Pack — Order GB5-4; 12-Pack — Order GB5-12
Shipping Weight: 12 Lbs. / 5.44 KG
Unit Dimensions:
22.55 Inches Wide x 11.25 Inches High x 3.25 Inches Deep
(56.5 Cm Wide x 28.6 Cm High x 8.26 Cm Deep)