Series 494ET units protect single truck door areas. These mid-size horizontal models should be used where flying insect populations are high enough to be readily observable. (Not available in Canada)
| Series 494ET | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Aluminized Steel | 494ET |
| Stainless Steel | 494ETS |
| Black Light Lamps | 36 BL Unfiltered and 36B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 46 lb / 20.9 kg Stainless Steel = 51 lb / 23.2 kg |
| Unit Dimensions | 42.0" Long X 27.0" High X 24.0" Wide (1067.0 mm Long X 686.0 mm High X 610.0 mm Wide) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 494ET |