| Series 36204E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Beige Textured | 36204EDGR |
| Aluminized Steel | 36204EDGAR |
| Stainless Steel | 36204EDGSR |
| Black Light Lamps | 36 BL Unfiltered and 36B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 47 lb / 21.3 kg Aluminized Steel = 47 lb / 21.3 kg Stainless Steel = 53 lb / 24.1 kg |
| Dimensions of Wall Recessed Unit | 13.0" Wide X 46.5" High X 4.125" Deep |
| Dimensions of Safety Guard | 14.5" Wide X 47.875" High |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 36204E |