Series 399E/312E units are primarily designed to protect single entry [man] door areas and areas with limited access. These horizontal hanging style models are ideal for use where flying insect populations are low to moderate.
| Series 399E/312E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Aluminized Steel | 399EDGA |
| Stainless Steel | 399EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 312ECBDGA |
| Stainless Steel | 312ECBDGS |
| Black Light Lamps | 24 BL Unfiltered and 24B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 42 lb / 19.1 kg Stainless Steel = 46 lb / 20.9 kg |
| Unit Dimensions | 26.0" Wide X 23.0" High X 6.25" Deep (661.0 mm Wide X 584.2 mm High X 158.8 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 399E / 312E |