| Series 18204E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Beige Textured | 18204EDGR |
| Aluminized Steel | 18204EDGAR |
| Stainless Steel | 18204EDGSR |
| Black Light Lamps | 18 BL Unfiltered and 18B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 25 lb / 11.3 kg Aluminized Steel = 25 lb / 11.3 kg Stainless Steel = 28 lb / 12.7 kg |
| Dimensions of Wall Recessed Unit | 13.0" Wide X 28.5" High X 4.125" Deep |
| Dimensions of Safety Guard | 14.5" Wide X 29.875" High |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 18204E |