The Guardian® Portable Multi-Mount model GBP242 is designed for effective fly control using two 24-inch UV black light lamps that attract flying insects to sticky glueboards. Constructed from stainless steel, this unit is suitable for environments where traditional insect control methods may not be permitted, such as near open food products. It features energy-efficient ballasts, chrome-plated safety guards, and a 6-foot electric cord with plug for easy setup. Weighing 19 lbs (8.62 kg) and measuring 27.5 inches wide, 9.5 inches high, and 5.25 inches deep, the GBP242 can be placed on countertops or mounted on walls or ceilings for versatile use. Glueboards are included, and continuous operation is recommended for optimal performance.
Guardian® Portable Models are equipped with energy efficient ballasts, chrome-plated safety guards, carrying handles, and 6 Ft. (1.83 meter) electric cord with plug. Glueboards are included. Continuous (24 hour) use is recommended.
| Guardian Model GBP182A - Aluminized Guardian Model GBP182S - Stainless | |
|---|---|
| Black Light Lamps | 2 #18 (T8 BL 18") |
| Shipping Weight | 12 Lbs. / 5.44 Kg |
| Unit Dimensions | 21.5" Wide X 9.5" High X 5.25" Deep |
| Sticky Glueboards (use one each) | 4-Pack — Order GB4-4; 12-Pack — Order GB4-12 |
| Guardian Model GBP242A - Aluminized Guardian Model GBP242S - Stainless | |
|---|---|
| Black Light Lamps | 2 #24 (T12 BL 24") |
| Shipping Weight | 19 Lbs. / 8.62 Kg |
| Unit Dimensions | 27.5" Wide X 9.5" High X 5.25" Deep |
| Sticky Glueboards (use one each) | 4-Pack — Order GB5-4; 12-Pack — Order GB5-12 |
| Guardian Model GBP362A - Aluminized Guardian Model GBP362S - Stainless | |
|---|---|
| Black Light Lamps | 2 #36 (T8 BL 36") |
| Shipping Weight | 24 Lbs. / 10.89 Kg |
| Unit Dimensions | 39.5" Wide X 9.5" High X 5.25" Deep |
| Sticky Glueboards (use two each) | 4-Pack — Order GB4-4; 12-Pack — Order GB4-12 |
| Guardian Model GBP482A - Aluminized Guardian Model GBP482S - Stainless | |
|---|---|
| Black Light Lamps | 2 #48 (T12 BL 48") |
| Shipping Weight | 34 Lbs. / 15.42 Kg |
| Unit Dimensions | 51.5" Wide X 9.5" High X 5.25" Deep |
| Sticky Glueboards (use two each) | 4-Pack — Order GB5-4; 12-Pack — Order GB5-12 |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | GBP242 |
| Product Name | Guardian® Portable Multi-Mount |