The Series 1199E from Insect-O-Cutor is a vertical wall-mounted insect electrocution unit designed for high-traffic areas such as warehouses and loading docks. It operates on 120 volts and features a secondary voltage of 4500 volts, requiring proper grounding. The unit is available in three finishes: beige textured, aluminized steel, and stainless steel, with weights ranging from 66 lbs to 73 lbs depending on the material. The dimensions of the unit are 16.25 inches wide, 60 inches high, and 7.25 inches deep. It utilizes 48-inch black light lamps, which can be either unfiltered or filtered, to attract flying insects effectively. The Series 1199E includes safety features such as a safety guard and a switch that interrupts electrical current during servicing. It is designed for energy efficiency, with electronic ballasts that enhance light output while reducing electrical consumption. This model is safety-tested and certified by Intertek Testing Services.
Series 1199E, the largest of our vertical wall mount units (using 48" lamps), is ideal for use in warehouse areas and other sizeable areas where maximum flying insect attraction is required. (Not available in Canada)
| Series 1199E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Beige Textured | 1199EDG |
| Aluminized Steel | 1199EDGA |
| Stainless Steel | 1199EDGS |
| Black Light Lamps | 48 BL Unfiltered and 48B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 66 lb / 30 kg Aluminized Steel = 66 lb / 30 kg Stainless Steel = 73 lb / 33 kg |
| Unit Dimensions | 16.25" Wide X 60.0" High X 7.25" Deep (413.0 mm Wide X 1524.0 mm High X 185.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 1199E |