Models GB18 and GB36 are equipped with T8 diameter (energy efficient) lamps and 6 Ft. (1.83 meter) electric cord. Glueboards are included. Models may be either wall mounted or set to stand alone. For best results, the attraction lamp should be directly visible to an insect’s flight path. Continuous (24 hour) use is recommended. FDA/USDA Acceptable.
Dining Rooms / Cafeterias / Lunchrooms
Kitchens / Food Prep Areas
Fast Food Operations
Supermarket Deli's / Bakeries / Meat, Product, and Seafood Departments
Hospitality Service Areas
Waiter / Wash Stations
Testing Laboratories
Veterinaries / Small Animal Surgery
Anywhere noiseless insect containment is desirable
Model GB18 Sand Color Galvanized Textured Metal Finish Black Light Lamp: One #18 Sticky Glueboards: 4-Pack — Order GB4-4; 12-Pack — Order GB4-12 Shipping Weight: 7 Lbs. / 3.18 KG Unit Dimensions: 5.25 Inches High x 5.25 Inches Wide x 18.25 Inches Long (13.3 Cm High x 13.3 Cm Wide x 46.4 Cm Long)
Models GB18 and GB36 are equipped with T8 diameter (energy efficient) lamps and 6 Ft. (1.83 meter) electric cord. Glueboards are included. Models may be either wall mounted or set to stand alone. For best results, the attraction lamp should be directly visible to an insect’s flight path. Continuous (24 hour) use is recommended. FDA/USDA Acceptable.
- Dining Rooms / Cafeterias / Lunchrooms
- Kitchens / Food Prep Areas
- Fast Food Operations
- Supermarket Deli's / Bakeries / Meat, Product, and Seafood Departments
- Hospitality Service Areas
- Waiter / Wash Stations
- Testing Laboratories
- Veterinaries / Small Animal Surgery
- Anywhere noiseless insect containment is desirable
Model GB18
Sand Color Galvanized Textured Metal Finish
Black Light Lamp: One #18
Sticky Glueboards: 4-Pack — Order GB4-4; 12-Pack — Order GB4-12
Shipping Weight: 7 Lbs. / 3.18 KG
Unit Dimensions:
5.25 Inches High x 5.25 Inches Wide x 18.25 Inches Long
(13.3 Cm High x 13.3 Cm Wide x 46.4 Cm Long)