Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANALYTICAL AND CHEMICAL STANDARDS
INORGANIC VENTURES
ICTMAH1-5 -- TETRAMETHYLAMMONIUM, N+(CH3)4 IN H2O
Inorganic Ventures
Tetramethylammonium, N+(CH3)4 in H2O
ICTMAH1-5
Description
500mL size, Concentrations at 1000 µg/mL
Inorganic Ventures
Done
Description
500mL size, Concentrations at 1000 µg/mL
Suppliers
Company
Product
Description
Supplier Links
Inorganic Ventures
Christiansburg, VA, USA
Tetramethylammonium, N+(CH3)4 in H2O
ICTMAH1-5
Tetramethylammonium, N+(CH3)4 in H2O
ICTMAH1-5
500mL size, Concentrations at 1000 µg/mL
500mL size, Concentrations at 1000 µg/mL
Supplier's Site
Technical Specifications
Inorganic Ventures
Product Category
Analytical and Chemical Standards
Product Number
ICTMAH1-5
Product Name
Tetramethylammonium, N+(CH3)4 in H2O
Form & Features
Liquids; Inorganic / Salt; Cationic
Unlock Full Specs
to access all available technical data
Similar Products
Myron L Company
Standard Solution - KCl
Specs
Form & Features
Liquids
View Details
Scientific Polymer Products, Inc.
Poly(2-vinylpyridine)
971 - 1gm
Specs
Applications
Plastics / Composites
View Details
Sartomer USA, LLC
SAR-GEL®
Specs
Applications
Fuel / Gasoline
Form & Features
Organic / Polymer; Artificial / Synthetic; Water Indicating Paste
View Details
GFS Chemicals, Inc.
AMCO CLEAR® CALIBRATION KIT, for HACH 2100 N IS/AN IS INSTRUMENTS
View Details