Inorganic Ventures Datasheets for Analytical and Chemical Standards

Analytical standards and chemical standards are highly-characterized specimens of drug substances, excipients, impurities, degradation products, dietary supplements, compendial reagents, or performance calibrators.
Analytical and Chemical Standards: Learn more

Page: 1 2
Product Name Notes
1% Cesium Ionization Buffer for ICP in HNO3
100mL size, 10µg/mL Standard
100mL size, 10µg/mL Standard
100mL size, eluent concentrates
10mL size, potable water standard
1200 µmhos/cm Conductivity at 25°C in H2O
125 mL size, 10 µg/mL standard
125 mL size, 100 µg/mL standard
125 mL size, custom EPA standards are available upon request
125 mL size, custom instrument setup standards are available upon request
125 mL size, multi-ion standard
125mL size, 1,000 µg/mL standard
125mL size, 10,000 µg/mL standard
125mL size, 1000µg/mL Standard
125mL size, Concentrations at 1000 µg/mL
125mL size, Concentrations at 1000 µg/mL
125mL size, conductivity standard
125mL size, EPA Standard
125mL size, potable water standard
125mL size
1430 µmhos/cm Conductivity at 25°C in H2O
147 µmhos/cm Conductivity at 25°C in H2O
2 µmhos/cm Conductivity at 25°C in H2O
2% (v/v) Nitric Acid Rinse in HNO3
2.5L size, These products are applicable to the determination of aluminosilicates containing various elements
20g size, real world CRM
20mL size, potable water standard
20mL size, wastewater standard
225g size, real world CRM
25 mL size, cyanide standard
250mL size, pH calibration standard
450mL size, wastewater standard
5% (v/v) Nitric Acid Blank in HNO3
5% Cesium Ionization Buffer for ICP in HNO3
500 µmhos/cm Conductivity at 25°C in H2O
500 mL size, custom EPA standards are available upon request
500g size, fusion flux
500mL size, 1,000 µg/mL standard
500mL size, 10,000 µg/mL standard
500mL size, 1000µg/mL Standard
500mL size, Concentrations at 1000 µg/mL
500mL size, Designed for the preparation and measurement of samples containing silica mixed with fluoride insoluble elements, including: zeolites, alumina and/or silica based catalysts, sand, limestone, coal fly ash, and...
500mL size, eluent concentrates
500mL size, EPA Standard
500mL size, potable water standard
500mL size
50g size, real world CRM
AA Calibration Standard in HNO3
Cation Calibration Standard 2 in HNO3
CICV - Continuing and Initial Calibration Verification. 125 mL size, custom EPA standards are available upon request
CRQL - Contract Required Quantitation Limit. 125 mL size, custom EPA standards are available upon request
Deionized Water Blank in H2O
GFAA Calibration Standard in HNO3
ICP Calibration Standard - Earth Alkali in HNO3
ICP Calibration Standard - HCl Soluble E in HCl / HNO3
ICP Calibration Standard - Surface Water in HNO3
ICP Calibration Standard - Toxic Element in HNO3
ICP Calibration Standard - Trace Metals in HNO3
ICP Calibration Standard 2 in HNO3
ICP Calibration Standard 3 in HNO3
ICP Calibration Standard 4 in HNO3
ICP Calibration Standard 8 in HNO3
ICP-MS Calibration Standard 15 in HNO3
ICP-MS Calibration Standard 21 in HNO3
ICP-MS Calibration Standard 22 in HNO3
ICP-MS Calibration Standard 23 in HNO3 / HCl
ICP-MS Calibration Standard 26 in HNO3
ICP-MS Calibration Standard 27 in HNO3
ICP-MS Calibration Standard 30 in HNO3
ICP-MS Calibration Standard 31 in HNO3
ICP-MS Calibration Standard 6 in HNO3
pH 11 Standard in H2O
pH 3 Standard in H2O
pH 6 Standard in H2O
Soil Metals in Natural Matrix
Standards for Method 200.7 are designed for use with ICP-OES. Custom EPA standards are available upon request.
Standards for Method 200.8 are designed for use with ICP-MS. Custom EPA standards are available upon request.
Standards for Method 6020 are designed for use with ICP-MS. Custom EPA standards are available upon request.
Stock Tuning Solution 12 in HNO3
Stock Tuning Solution 24 in HNO3
These elements are grouped for ease of use. Intended for ICP-MS, they can be used individually or combined in any combination upon dilution into 1% HNO3. Custom multi-element standards are...
Trace Metals in Water in HNO3
VAR Calibration Standard 7 in HNO3
Wavelength Calibration Standard 1 in HCl
Wavelength Calibration Standard 2 in HCl / HNO3

Next >>