Myron L Company Standard Solution - KCl

Description
All Myron L® handheld instruments are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L® Company Standard Solutions are made under strictly controlled conditions using reagent grade salts. These salts are mixed with deionized water having a resistivity of at least 5 megohms-cm purity. Myron L® Company Standard Solutions have an accuracy of ±1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. The conductivity Standard Solutions and pH Buffers listed below are used for factory calibration. Regular use of these solutions is recommended to ensure specified instrument accuracy. Frequency of conductivity recalibration depends upon use, but once every month should be sufficient for an instrument used daily. pH models, depending upon use, should be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three values are listed on our Standard Solutions. The relationship among these standards can be seen in the table and graphs that follow. 442 Natural Water™ Standard Solution is used in calibrating many Myron L® Instruments. It is the best choice when measuring boiler and cooling water samples, city water supply, lakes, wells, etc. "442" refers to the combination of salts mixed with deionized water to comprise this standard: 40% sodium sulfate, 40% sodium bicarbonate, 20% sodium chloride. A combination of standard salts is necessary since natural water salt type and concentration can vary greatly by location. After much research, the 442 Standard was developed by the Myron L® Company more than 40 years ago. It remains the world's most accepted standard. NaCl Standard Solution is offered to calibrate instruments that measure any sample that is predominately NaCI (sodium chloride), such as sea water, brackish water, etc. As can be seen in the graph at right, 1000 ppm of NaCI has a conductivity of 2000 micromhos. Note how this 1:2 relationship is continuously variable throughout the curve and decreases as ppm NaCI increases. KCl Standard Solution is used to calibrate conductivity instruments that read directly in microsiemens (micromhos) or millisiemens (1000 microsiemens). KCI (potassium chloride) is a very stable salt and is an international calibration standard for conductivity measurement. pH Buffer Solutions 4, 7 and 10 are mold inhibited and accurate to within + 0.01 pH units @ 25°C. Myron L® Buffers are traceable to NIST certified pH references and are color-coded for instant identification.
Request a Quote Datasheet
Description
All Myron L® handheld instruments are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L® Company Standard Solutions are made under strictly controlled conditions using reagent grade salts. These salts are mixed with deionized water having a resistivity of at least 5 megohms-cm purity. Myron L® Company Standard Solutions have an accuracy of ±1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. The conductivity Standard Solutions and pH Buffers listed below are used for factory calibration. Regular use of these solutions is recommended to ensure specified instrument accuracy. Frequency of conductivity recalibration depends upon use, but once every month should be sufficient for an instrument used daily. pH models, depending upon use, should be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three values are listed on our Standard Solutions. The relationship among these standards can be seen in the table and graphs that follow. 442 Natural Water™ Standard Solution is used in calibrating many Myron L® Instruments. It is the best choice when measuring boiler and cooling water samples, city water supply, lakes, wells, etc. "442" refers to the combination of salts mixed with deionized water to comprise this standard: 40% sodium sulfate, 40% sodium bicarbonate, 20% sodium chloride. A combination of standard salts is necessary since natural water salt type and concentration can vary greatly by location. After much research, the 442 Standard was developed by the Myron L® Company more than 40 years ago. It remains the world's most accepted standard. NaCl Standard Solution is offered to calibrate instruments that measure any sample that is predominately NaCI (sodium chloride), such as sea water, brackish water, etc. As can be seen in the graph at right, 1000 ppm of NaCI has a conductivity of 2000 micromhos. Note how this 1:2 relationship is continuously variable throughout the curve and decreases as ppm NaCI increases. KCl Standard Solution is used to calibrate conductivity instruments that read directly in microsiemens (micromhos) or millisiemens (1000 microsiemens). KCI (potassium chloride) is a very stable salt and is an international calibration standard for conductivity measurement. pH Buffer Solutions 4, 7 and 10 are mold inhibited and accurate to within + 0.01 pH units @ 25°C. Myron L® Buffers are traceable to NIST certified pH references and are color-coded for instant identification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Solution - KCl -  - Myron L Company
Carlsbad, CA, USA
Standard Solution - KCl
Standard Solution - KCl
All Myron L® handheld instruments are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L® Company Standard Solutions are made under strictly controlled conditions using reagent grade salts. These salts are mixed with deionized water having a resistivity of at least 5 megohms-cm purity. Myron L® Company Standard Solutions have an accuracy of ±1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. The conductivity Standard Solutions and pH Buffers listed below are used for factory calibration. Regular use of these solutions is recommended to ensure specified instrument accuracy. Frequency of conductivity recalibration depends upon use, but once every month should be sufficient for an instrument used daily. pH models, depending upon use, should be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three values are listed on our Standard Solutions. The relationship among these standards can be seen in the table and graphs that follow. 442 Natural Water™ Standard Solution is used in calibrating many Myron L® Instruments. It is the best choice when measuring boiler and cooling water samples, city water supply, lakes, wells, etc. "442" refers to the combination of salts mixed with deionized water to comprise this standard: 40% sodium sulfate, 40% sodium bicarbonate, 20% sodium chloride. A combination of standard salts is necessary since natural water salt type and concentration can vary greatly by location. After much research, the 442 Standard was developed by the Myron L® Company more than 40 years ago. It remains the world's most accepted standard. NaCl Standard Solution is offered to calibrate instruments that measure any sample that is predominately NaCI (sodium chloride), such as sea water, brackish water, etc. As can be seen in the graph at right, 1000 ppm of NaCI has a conductivity of 2000 micromhos. Note how this 1:2 relationship is continuously variable throughout the curve and decreases as ppm NaCI increases. KCl Standard Solution is used to calibrate conductivity instruments that read directly in microsiemens (micromhos) or millisiemens (1000 microsiemens). KCI (potassium chloride) is a very stable salt and is an international calibration standard for conductivity measurement. pH Buffer Solutions 4, 7 and 10 are mold inhibited and accurate to within + 0.01 pH units @ 25°C. Myron L® Buffers are traceable to NIST certified pH references and are color-coded for instant identification.

All Myron L® handheld instruments are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L® Company Standard Solutions are made under strictly controlled conditions using reagent grade salts. These salts are mixed with deionized water having a resistivity of at least 5 megohms-cm purity.

Myron L® Company Standard Solutions have an accuracy of ±1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology.

The conductivity Standard Solutions and pH Buffers listed below are used for factory calibration. Regular use of these solutions is recommended to ensure specified instrument accuracy. Frequency of conductivity recalibration depends upon use, but once every month should be sufficient for an instrument used daily. pH models, depending upon use, should be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.)

Myron L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three values are listed on our Standard Solutions. The relationship among these standards can be seen in the table and graphs that follow.

442 Natural Water™ Standard Solution is used in calibrating many Myron L® Instruments. It is the best choice when measuring boiler and cooling water samples, city water supply, lakes, wells, etc. "442" refers to the combination of salts mixed with deionized water to comprise this standard: 40% sodium sulfate, 40% sodium bicarbonate, 20% sodium chloride. A combination of standard salts is necessary since natural water salt type and concentration can vary greatly by location. After much research, the 442 Standard was developed by the Myron L® Company more than 40 years ago. It remains the world's most accepted standard.

NaCl Standard Solution is offered to calibrate instruments that measure any sample that is predominately NaCI (sodium chloride), such as sea water, brackish water, etc. As can be seen in the graph at right, 1000 ppm of NaCI has a conductivity of 2000 micromhos. Note how this 1:2 relationship is continuously variable throughout the curve and decreases as ppm NaCI increases.

KCl Standard Solution is used to calibrate conductivity instruments that read directly in microsiemens (micromhos) or millisiemens (1000 microsiemens). KCI (potassium chloride) is a very stable salt and is an international calibration standard for conductivity measurement.

pH Buffer Solutions 4, 7 and 10 are mold inhibited and accurate to within + 0.01 pH units @ 25°C. Myron L® Buffers are traceable to NIST certified pH references and are color-coded for instant identification.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Analytical and Chemical Standards
Product Name Standard Solution - KCl
Form & Features Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Standard Solution - NaCl -  - Myron L Company
Specs
Form & Features Liquids
View Details
Standard Solution - 442™ -  - Myron L Company
Specs
Form & Features Liquids
View Details