Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANALYTICAL AND CHEMICAL STANDARDS
INORGANIC VENTURES
ICDMA1-1 -- DIMETHYLAMINE, NH(CH3)2 IN HCL
Inorganic Ventures
Dimethylamine, NH(CH3)2 in HCl
ICDMA1-1
Description
125mL size, Concentrations at 1000 µg/mL
Inorganic Ventures
Done
Description
125mL size, Concentrations at 1000 µg/mL
Suppliers
Company
Product
Description
Supplier Links
Inorganic Ventures
Christiansburg, VA, USA
Dimethylamine, NH(CH3)2 in HCl
ICDMA1-1
Dimethylamine, NH(CH3)2 in HCl
ICDMA1-1
125mL size, Concentrations at 1000 µg/mL
125mL size, Concentrations at 1000 µg/mL
Supplier's Site
Technical Specifications
Inorganic Ventures
Product Category
Analytical and Chemical Standards
Product Number
ICDMA1-1
Product Name
Dimethylamine, NH(CH3)2 in HCl
Form & Features
Liquids; Inorganic / Salt; Cationic
Unlock Full Specs
to access all available technical data
Similar Products
Myron L Company
Standard Solution - KCl
Specs
Form & Features
Liquids
View Details
Waters Corporation
Analytical Standards and Reagents
Specs
Form & Features
Liquids
View Details
LabChem Inc.
CALCIUM CARBONATE STANDARD 1mL = 1mg CaCO3 (0.01M)
LC127007
View Details
Toronto Research Chemicals, Inc.
Orlistat Dimer Impurity
O686510
Specs
Applications
Pharmaceuticals
View Details