Thin-film platinum, ESD-optimized, 100 Ohm RTD component with Pt/Ni-wires
Platinumg temperature sensor component -200 °C to +600 °C, 5.0 x 2.0 mm, 10 mm wires
RTD Platinum (Pt) 3850ppm/°C Radial
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements | Resistive Temperature Devices (RTD) Elements |
| Product Number | P0K1.520.6W.B.010 | 2952-P0K1.520.6W.B.010-ND |
| Product Name | Standard Pt100 (520) class F0.3, with optimized ESD design | RTD (Resistance Temperature Detector) |
| Operating Temperature | -328 to 1112 F (-200 to 600 C) | -328 to 1112 F (-200 to 600 C) |