FlipChip platinum RTD sensor with 1000 Ω nominal resistance at 0 °C, operating from -50 °C to +250 °C, in 0805 housing with bondable and solderable thin-film gold pads, meeting IEC 60751 F0.15 tolerance class. Designed for automated PCB assembly with tape-only packaging without reel, sensor side down. Features long-term stability of max. 0.4% after 1000 hours at +250 °C, self-heating limited by recommended measuring current of 0.3 mA, and REACH and RoHS compliance.
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0805, taped only (without reel), sensor side down
SENSOR RTD 1000OHM 0805
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements | Resistive Temperature Devices (RTD) Elements |
| Product Number | P1K0.0805.3FC.A.S | 2952-P1K0.0805.3FC.A.STR-ND |
| Product Name | FlipChip Pt 1000 0805 3FC class F0.15, taped | RTD (Resistance Temperature Detector) |
| Operating Temperature | -58 to 482 F (-50 to 250 C) | -58 to 482 F (-50 to 250 C) |