Innovative Sensor Technology IST USA Division SMD Pt500 1206 2ST F0.15, taped P0K5.1206.2ST.A.S

Description
Pt500 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only Available as tape sections with 25 sensors, sensor side up
Request a Quote Datasheet
Description
Pt500 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only Available as tape sections with 25 sensors, sensor side up
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pt500 1206 2ST F0.15, taped - P0K5.1206.2ST.A.S - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
SMD Pt500 1206 2ST F0.15, taped
P0K5.1206.2ST.A.S
SMD Pt500 1206 2ST F0.15, taped P0K5.1206.2ST.A.S
Pt500 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only Available as tape sections with 25 sensors, sensor side up

Pt500 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C

SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only

Available as tape sections with 25 sensors, sensor side up

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Resistive Temperature Devices (RTD) Elements
Product Number P0K5.1206.2ST.A.S
Product Name SMD Pt500 1206 2ST F0.15, taped
Operating Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - 2952-P0K1.516.7W.B.010-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1382 F (-200 to 750 C)
View Details
Pt100 FlipChip class F0.3 - P0K1.0603.3FC.B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 482 F (-50 to 250 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD (Resistance Temperature Detector) - 2952-P1K0.0805.3FC.B.STR-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 482 F (-50 to 250 C)
View Details
MiniSens Pt100 1/5 IEC - P0K1.161.6W.K.010 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
2 suppliers