BondSens - Platinum Temperature Sensors are manufactured according to DIN EN 60751 and have an operating temperature range of -50 °C to +150 °C.
The miniaturized RTD is designed for automatic placement in high volume applications in DIE packages where long-term stability, a good thermal transfer, at low cost are important. This sensor is typically used in energy management and thermal compensation for consumer, industrial and medical devices.
It features a very small size of 0.75mm x 0.75mm with very low drift and can be packaged and integrated with semiconductor devices, through ball-wedge or wedge-wedge Au-wire bonding.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | BondSens |
| Product Name | Platinum RTD Sensor |
| Operating Temperature | -58 to 302 F (-50 to 150 C) |
| Nominal Resistance | 1000 R0 @ 0° C |
| Technology | Wire Wound; (Platinum) |