Infinity Tapes, LLC Polypropylene/BOPP Release Liners PP701.2

Description
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'
Description
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'

Suppliers

Company
Product
Description
Supplier Links
Polypropylene/BOPP Release Liners - PP701.2 - Infinity Tapes, LLC
Lawrence, MA, USA
Polypropylene/BOPP Release Liners
PP701.2
Polypropylene/BOPP Release Liners PP701.2
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'

Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating

ATTRIBUTES

  • Available In Clear, Clear Printed, White, Metalized (Anti-static)
  • Higher Temperature Resistance Than Hdpe
  • Compatible With Wide Variety Of Adhesives
  • Superior Easy Release Properties (UV Cured Silicones)
  • Standard Printing (Remove Liner To Expose Adhesive)
  • Bilingual And Trilingual Standard Print Available
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s)
  • Widths: Slit From 1/2" To 48"
  • Flat Roll Lengths: Up To 16,400'
  • Spool Lengths: Up To 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Release Liners
Product Number PP701.2
Product Name Polypropylene/BOPP Release Liners
Liner Type Polypropylene/BOPP
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Paper Release Liners - RL42# - Infinity Tapes, LLC
Specs
Liner Type Paper / Kraft Paper
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details
STARLINER Label Uncoated White Permanent 8.5
Specs
Liner Type Paper / Kraft Paper
Width 216 mm (8.5 inches)
View Details