Infinity Tapes, LLC High Density Polyethylene/HDPE Release Liners HPE202 NAT

Description
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Thickness from 1 mil Widths: Slit from 1/2" to 48" Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'
Description
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Thickness from 1 mil Widths: Slit from 1/2" to 48" Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Suppliers

Company
Product
Description
Supplier Links
High Density Polyethylene/HDPE Release Liners - HPE202 NAT - Infinity Tapes, LLC
Lawrence, MA, USA
High Density Polyethylene/HDPE Release Liners
HPE202 NAT
High Density Polyethylene/HDPE Release Liners HPE202 NAT
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Thickness from 1 mil Widths: Slit from 1/2" to 48" Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating

ATTRIBUTES

  • Available in Natural, Natural Printed, or White
  • Compatible with wide variety of adhesives
  • Superior easy release properties (UV Cured Silicones)
  • Standard Printing (Remove Liner to Expose Adhesive)
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Thickness from 1 mil
  • Widths: Slit from 1/2" to 48"
  • Flat Roll Lengths: up to 16,400'
  • Spool Lengths: Up to 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Release Liners
Product Number HPE202 NAT
Product Name High Density Polyethylene/HDPE Release Liners
Liner Type High Density Polyethylene/HDPE
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1422 mm (0.0056 inches)
View Details
Polyester/PET Release Liners - PET901 - Infinity Tapes, LLC
Specs
Liner Type Polyester/PET
Features Low Transfer / Extractable; Transparent
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details