L-com, Inc. Fiber Optic Attenuators FOATSCA-18D

Description
FIBER OPTIC ATTENUATOR SC/APC MA
Request a Quote Datasheet
Description
FIBER OPTIC ATTENUATOR SC/APC MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - 5073-FOATSCA-18D-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
5073-FOATSCA-18D-ND
Fiber Optic Attenuators 5073-FOATSCA-18D-ND
FIBER OPTIC ATTENUATOR SC/APC MA

FIBER OPTIC ATTENUATOR SC/APC MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number 5073-FOATSCA-18D-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 1300 nm - VA-CB-1300 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1300 nm (13000 Å)
View Details
ST Attenuator 15DB - FC 22ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 15 dB
View Details
Fiber Optic Bulkhead Attenuator, SC 20dB for 1550nm - FOATSC-55-20D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC
Operational Wavelength Range 1550 nm (15500 Å)
View Details
2 suppliers
FIS ST/UPC Male-Female Attenuator - F1-9621C08 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details