Infineon Technologies AG Scr Thyristor, 1.8Kv, 320A Rohs Compliant Infineon TT320N18SOFHPSA1

Description
SCR THYRISTOR, 1.8KV, 320A ROHS COMPLIANT: YES
Description
SCR THYRISTOR, 1.8KV, 320A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SCR Thyristor, part number TT320N18SOF, is designed for phase control applications with a maximum repetitive voltage of 1800V and a continuous current rating of 320A at a case temperature of 85°C. It features a surge current capability of up to 9500A and a low on-state voltage drop of 0.77V. The device is housed in an industrial standard package with an electrically insulated base plate, and it supports solder-bond technology. Typical applications include soft starters, rectifiers for drive applications, power controllers, and battery chargers. The thyristor operates within a temperature range of -40°C to +130°C and has a maximum junction temperature of 130°C. It is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The SCR Thyristor, part number TT320N18SOF, is designed for phase control applications with a maximum repetitive voltage of 1800V and a continuous current rating of 320A at a case temperature of 85°C. It features a surge current capability of up to 9500A and a low on-state voltage drop of 0.77V. The device is housed in an industrial standard package with an electrically insulated base plate, and it supports solder-bond technology. Typical applications include soft starters, rectifiers for drive applications, power controllers, and battery chargers. The thyristor operates within a temperature range of -40°C to +130°C and has a maximum junction temperature of 130°C. It is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1.8Kv, 320A Rohs Compliant Infineon - 42AH2128 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.8Kv, 320A Rohs Compliant Infineon
42AH2128
Scr Thyristor, 1.8Kv, 320A Rohs Compliant Infineon 42AH2128
SCR THYRISTOR, 1.8KV, 320A ROHS COMPLIANT: YES

SCR THYRISTOR, 1.8KV, 320A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT320N18SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TT320N18SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules TT320N18SOFHPSA1
SCR MODULE 1800V 520A MODULE

SCR MODULE 1800V 520A MODULE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 42AH2128 TT320N18SOFHPSA1
Product Name Scr Thyristor, 1.8Kv, 320A Rohs Compliant Infineon Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010024F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details