Rochester Electronics SCRs - Single - MCR218-6G MCR218-6G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884396-MCR218-6G Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 8 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884396-MCR218-6G Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 8 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR218-6G
884396-MCR218-6G
SCRs - Single - MCR218-6G 884396-MCR218-6G
Manufacturer: ON Semiconductor Win Source Part Number: 884396-MCR218-6G Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 8 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 884396-MCR218-6G
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 8 A Standard Recovery Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 884396-MCR218-6G
Product Name SCRs - Single - MCR218-6G
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B612-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD210N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details