Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLV493D-A1B6 TLV493D-A1B6

Description
XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an opportunity to detect the magnetic field in x, y, and z-direction the sensor is ideally suited for the measurement of 3D movements, linear movements and rotation movements. It is usable in any kind of industrial and consumer applications that require a low power consumption. Summary of Features Integrated temperature sensing Lowest power consumpt./10 µA during operation 2.7 to 3.5 V supply voltage Digital output via 2-wire standard I 2C interface Bx,By,Bz linear field measurem. up to ±130 mT 12-bit data resolution each direction Resolution 98 µT/LSB Operating temperature from -40 °C to +125 °C Applications Cordless vacuum cleaners Domestic robots Home appliances Industrial automation Power transmission and distribution Designers who used this product also designed with BSS84P | Small signal/small power MOSFET S25FL128SDSNFI000 | Quad SPI Flash BCR400W | RF Mosfet and Active Bias Controllers BFP420F | Low Noise RF Transistors BAS70 | Schottky Diodes OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET BSS84P | Small signal/small power MOSFET S25FL128SDSNFI000 | Quad SPI Flash BCR400W | RF Mosfet and Active Bias Controllers BFP420F | Low Noise RF Transistors BAS70 | Schottky Diodes OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet
Description
XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an opportunity to detect the magnetic field in x, y, and z-direction the sensor is ideally suited for the measurement of 3D movements, linear movements and rotation movements. It is usable in any kind of industrial and consumer applications that require a low power consumption. Summary of Features Integrated temperature sensing Lowest power consumpt./10 µA during operation 2.7 to 3.5 V supply voltage Digital output via 2-wire standard I 2C interface Bx,By,Bz linear field measurem. up to ±130 mT 12-bit data resolution each direction Resolution 98 µT/LSB Operating temperature from -40 °C to +125 °C Applications Cordless vacuum cleaners Domestic robots Home appliances Industrial automation Power transmission and distribution Designers who used this product also designed with BSS84P | Small signal/small power MOSFET S25FL128SDSNFI000 | Quad SPI Flash BCR400W | RF Mosfet and Active Bias Controllers BFP420F | Low Noise RF Transistors BAS70 | Schottky Diodes OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET BSS84P | Small signal/small power MOSFET S25FL128SDSNFI000 | Quad SPI Flash BCR400W | RF Mosfet and Active Bias Controllers BFP420F | Low Noise RF Transistors BAS70 | Schottky Diodes OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLV493D-A1B6 - TLV493D-A1B6 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLV493D-A1B6
TLV493D-A1B6
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLV493D-A1B6 TLV493D-A1B6
XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an opportunity to detect the magnetic field in x, y, and z-direction the sensor is ideally suited for the measurement of 3D movements, linear movements and rotation movements. It is usable in any kind of industrial and consumer applications that require a low power consumption. Summary of Features Integrated temperature sensing Lowest power consumpt./10 µA during operation 2.7 to 3.5 V supply voltage Digital output via 2-wire standard I 2C interface Bx,By,Bz linear field measurem. up to ±130 mT 12-bit data resolution each direction Resolution 98 µT/LSB Operating temperature from -40 °C to +125 °C Applications Cordless vacuum cleaners Domestic robots Home appliances Industrial automation Power transmission and distribution Designers who used this product also designed with BSS84P | Small signal/small power MOSFET S25FL128SDSNFI000 | Quad SPI Flash BCR400W | RF Mosfet and Active Bias Controllers BFP420F | Low Noise RF Transistors BAS70 | Schottky Diodes OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET BSS84P | Small signal/small power MOSFET S25FL128SDSNFI000 | Quad SPI Flash BCR400W | RF Mosfet and Active Bias Controllers BFP420F | Low Noise RF Transistors BAS70 | Schottky Diodes OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET 1 2 3

XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption

The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an opportunity to detect the magnetic field in x, y, and z-direction the sensor is ideally suited for the measurement of 3D movements, linear movements and rotation movements. It is usable in any kind of industrial and consumer applications that require a low power consumption.


Summary of Features

  • Integrated temperature sensing
  • Lowest power consumpt./10 µA during operation
  • 2.7 to 3.5 V supply voltage
  • Digital output via 2-wire standard
  • I 2C interface
  • Bx,By,Bz linear field measurem. up to ±130 mT
  • 12-bit data resolution each direction
  • Resolution 98 µT/LSB
  • Operating temperature from -40 °C to +125 °C

Applications

  • Cordless vacuum cleaners
  • Domestic robots
  • Home appliances
  • Industrial automation
  • Power transmission and distribution

Designers who used this product also designed with


  • BSS84P |
    Small signal/small power MOSFET
  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • BCR400W |
    RF Mosfet and Active Bias Controllers
  • BFP420F |
    Low Noise RF Transistors
  • BAS70 |
    Schottky Diodes
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • IPD80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML0100TRPBF-1 |
    N-Channel Power MOSFET
  • IPD30N03S4L-14 |
    Automotive MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • BCR400W |
    RF Mosfet and Active Bias Controllers
  • BFP420F |
    Low Noise RF Transistors
  • BAS70 |
    Schottky Diodes
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • IPD80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML0100TRPBF-1 |
    N-Channel Power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLV493D-A1B6
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLV493D-A1B6
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 5.2 to 20 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 - 1108698-TLE4953HALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-1
Packing Method AMMO PACKAGE
View Details
2 suppliers