Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS835B2EL V TLS835B2EL V

Description
The TLS835B2EL V is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to 40 V and very low quiescent current of only 20 μA, this regulator is perfectly suitable for automotive or other supply systems permanently connected to the battery. The new loop concept combines fast regulation and very high stability while requiring only one small ceramic capacitor of 1 μF at the output. At output currents below 100 mA the device will have a very low dropout voltage of only 100 mV (for 5 V output voltage) and 120 mV (for 3.3 V output voltage). The operating range starts at an input voltage of only 3 V (extended operating range). This makes the TLS835B2 suitable for automotive systems that need to operate during cranking condition. The device can be switched on and off by the Enable feature. Internal protection features like output current limitation and overtemperature shutdown protect the device from immediate damage due to failures such as output shorted to GND, overcurrent and overtemperature. Summary of Features Wide input voltage range from 3.0 V to 40 V Adjustable output voltage between 1.5 V and 6 V Output voltage precision ≤ ±2% Output current capability up to 350 mA Ultra low current consumption, typical 20 μA Very low dropout voltage, typical 100 mV at 100 mA Stable with ceramic output capacitor of 1 μF Enable Overtemperature shutdown Output current limitation Wide temperature range Green Product (RoHS compliant) Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet
Description
The TLS835B2EL V is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to 40 V and very low quiescent current of only 20 μA, this regulator is perfectly suitable for automotive or other supply systems permanently connected to the battery. The new loop concept combines fast regulation and very high stability while requiring only one small ceramic capacitor of 1 μF at the output. At output currents below 100 mA the device will have a very low dropout voltage of only 100 mV (for 5 V output voltage) and 120 mV (for 3.3 V output voltage). The operating range starts at an input voltage of only 3 V (extended operating range). This makes the TLS835B2 suitable for automotive systems that need to operate during cranking condition. The device can be switched on and off by the Enable feature. Internal protection features like output current limitation and overtemperature shutdown protect the device from immediate damage due to failures such as output shorted to GND, overcurrent and overtemperature. Summary of Features Wide input voltage range from 3.0 V to 40 V Adjustable output voltage between 1.5 V and 6 V Output voltage precision ≤ ±2% Output current capability up to 350 mA Ultra low current consumption, typical 20 μA Very low dropout voltage, typical 100 mV at 100 mA Stable with ceramic output capacitor of 1 μF Enable Overtemperature shutdown Output current limitation Wide temperature range Green Product (RoHS compliant) Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS835B2EL V - TLS835B2EL V - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS835B2EL V
TLS835B2EL V
Power - Power Supply ICs - OPTIREG™ linear - TLS835B2EL V TLS835B2EL V
The TLS835B2EL V is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current. With an input voltage range of 3 V to 40 V and very low quiescent current of only 20 μA, this regulator is perfectly suitable for automotive or other supply systems permanently connected to the battery. The new loop concept combines fast regulation and very high stability while requiring only one small ceramic capacitor of 1 μF at the output. At output currents below 100 mA the device will have a very low dropout voltage of only 100 mV (for 5 V output voltage) and 120 mV (for 3.3 V output voltage). The operating range starts at an input voltage of only 3 V (extended operating range). This makes the TLS835B2 suitable for automotive systems that need to operate during cranking condition. The device can be switched on and off by the Enable feature. Internal protection features like output current limitation and overtemperature shutdown protect the device from immediate damage due to failures such as output shorted to GND, overcurrent and overtemperature. Summary of Features Wide input voltage range from 3.0 V to 40 V Adjustable output voltage between 1.5 V and 6 V Output voltage precision ≤ ±2% Output current capability up to 350 mA Ultra low current consumption, typical 20 μA Very low dropout voltage, typical 100 mV at 100 mA Stable with ceramic output capacitor of 1 μF Enable Overtemperature shutdown Output current limitation Wide temperature range Green Product (RoHS compliant) Family Overview For an overview of other available options in this family please click here.

The TLS835B2EL V is a linear voltage regulator with high performance, very low dropout linear voltage and very low quiescent current.

With an input voltage range of 3 V to 40 V and very low quiescent current of only 20 μA, this regulator is perfectly suitable for automotive or other supply systems permanently connected to the battery.
The new loop concept combines fast regulation and very high stability while requiring only one small ceramic capacitor of 1 μF at the output. At output currents below 100 mA the device will have a very low dropout voltage of only 100 mV (for 5 V output voltage) and 120 mV (for 3.3 V output voltage). The operating range starts at an input voltage of only 3 V (extended operating range). This makes the TLS835B2 suitable for automotive systems that need to operate during cranking condition.
The device can be switched on and off by the Enable feature.
Internal protection features like output current limitation and overtemperature shutdown protect the device from immediate damage due to failures such as output shorted to GND, overcurrent and overtemperature.


Summary of Features

  • Wide input voltage range from 3.0 V to 40 V
  • Adjustable output voltage between 1.5 V and 6 V
  • Output voltage precision ≤ ±2%
  • Output current capability up to 350 mA
  • Ultra low current consumption, typical 20 μA
  • Very low dropout voltage, typical 100 mV at 100 mA
  • Stable with ceramic output capacitor of 1 μF
  • Enable
  • Overtemperature shutdown
  • Output current limitation
  • Wide temperature range
  • Green Product (RoHS compliant)

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS835B2EL V
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS835B2EL V
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

 - S6BP401AJ0SN1B200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40-808
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263-3BQX V33 - TLE9263-3BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Board Mount Modules - AFL2828SZ/CHB - 1044029-AFL2828SZ/CHB - Win Source Electronics
Specs
Output Voltage 28 volts
Output Power 120 watts
View Details
 - LTC4416EMS#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; MSOP10
View Details