Infineon Technologies AG Solid State Relays - PVA1052 PVA1052

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090746-PVA1052 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 70mA Voltage - Load: 0 to 100 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 35 Ohm Case / Package: 8-DIP Modified Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090746-PVA1052 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 70mA Voltage - Load: 0 to 100 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 35 Ohm Case / Package: 8-DIP Modified Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVA1052 - 1090746-PVA1052 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVA1052
1090746-PVA1052
Solid State Relays - PVA1052 1090746-PVA1052
Manufacturer: Infineon Technologies Win Source Part Number: 1090746-PVA1052 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 70mA Voltage - Load: 0 to 100 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 35 Ohm Case / Package: 8-DIP Modified Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090746-PVA1052
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 70mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 35 Ohm
Case / Package: 8-DIP Modified
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PVA1052-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA1052-ND
Solid State Relays PVA1052-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVA1052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVA1052
Relays - Solid State Relays PVA1052
SSR RELAY SPST-NO 70MA 0-100V

SSR RELAY SPST-NO 70MA 0-100V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1090746-PVA1052 PVA1052-ND PVA1052
Product Name Solid State Relays - PVA1052 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SU963460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - PVT212SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details