Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4252D TLE4252D

Description
The TLE4252D is a monolithic integrated low-drop voltage tracking regulator in a very small SMD package PG-TO252-5-11. It is designed to supply off-board systems, e.g. sensors in engine management systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 1.5 V minimum. The output is able to drive loads up to 250 mA. The TLE 4252 tracker can be switched into stand-by mode to reduce the current consumption to very low values. This feature makes the IC suitable for low power battery applications. Summary of Features Output tracking tolerance to reference ≤ ±0.2% Output voltage adjust down to 1.5 V 250 mA output current capability Enable function Very low current consumption in OFF mode Wide operation range: up to 40 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and Battery Over temperature protection Reverse polarity proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automatic transmission hydraulic system Electric vehicle (EV) drivetrain system EV traction inverter Multi-port fuel injection Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) IAUC24N10S5L300 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET 2N7002DW | Small signal/small power MOSFET TLE42764DV | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3050EJ | HITFET™ + 12V | automotive low-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) IAUC24N10S5L300 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET 2N7002DW | Small signal/small power MOSFET TLE42764DV | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote
Description
The TLE4252D is a monolithic integrated low-drop voltage tracking regulator in a very small SMD package PG-TO252-5-11. It is designed to supply off-board systems, e.g. sensors in engine management systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 1.5 V minimum. The output is able to drive loads up to 250 mA. The TLE 4252 tracker can be switched into stand-by mode to reduce the current consumption to very low values. This feature makes the IC suitable for low power battery applications. Summary of Features Output tracking tolerance to reference ≤ ±0.2% Output voltage adjust down to 1.5 V 250 mA output current capability Enable function Very low current consumption in OFF mode Wide operation range: up to 40 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and Battery Over temperature protection Reverse polarity proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automatic transmission hydraulic system Electric vehicle (EV) drivetrain system EV traction inverter Multi-port fuel injection Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) IAUC24N10S5L300 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET 2N7002DW | Small signal/small power MOSFET TLE42764DV | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3050EJ | HITFET™ + 12V | automotive low-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) IAUC24N10S5L300 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET 2N7002DW | Small signal/small power MOSFET TLE42764DV | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4252D is a monolithic linear low-drop voltage tracking regulator in a PG-TO252-5 package, designed for automotive sensor supply and precision voltage replication. It tracks a reference voltage at the adjust input with a tolerance of ≤±0.2%, delivers up to 250 mA output current, and operates with supply voltages up to 40 V while maintaining output voltages as low as 1.5 V. The device includes enable functionality, overtemperature protection, reverse polarity protection, and protection against short circuits to GND and battery. It functions over a junction temperature range of -40°C to 150°C, consumes very low current in OFF mode, and is RoHS-compliant. The product is qualified for automotive applications according to AEC-Q100.

Datasheet Summary
Powered by GS/AI

The TLE4252D is a monolithic linear low-drop voltage tracking regulator in a PG-TO252-5 package, designed for automotive sensor supply and precision voltage replication. It tracks a reference voltage at the adjust input with a tolerance of ≤±0.2%, delivers up to 250 mA output current, and operates with supply voltages up to 40 V while maintaining output voltages as low as 1.5 V. The device includes enable functionality, overtemperature protection, reverse polarity protection, and protection against short circuits to GND and battery. It functions over a junction temperature range of -40°C to 150°C, consumes very low current in OFF mode, and is RoHS-compliant. The product is qualified for automotive applications according to AEC-Q100.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D - TLE4252D - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D
TLE4252D
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D TLE4252D
The TLE4252D is a monolithic integrated low-drop voltage tracking regulator in a very small SMD package PG-TO252-5-11. It is designed to supply off-board systems, e.g. sensors in engine management systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 1.5 V minimum. The output is able to drive loads up to 250 mA. The TLE 4252 tracker can be switched into stand-by mode to reduce the current consumption to very low values. This feature makes the IC suitable for low power battery applications. Summary of Features Output tracking tolerance to reference ≤ ±0.2% Output voltage adjust down to 1.5 V 250 mA output current capability Enable function Very low current consumption in OFF mode Wide operation range: up to 40 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and Battery Over temperature protection Reverse polarity proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automatic transmission hydraulic system Electric vehicle (EV) drivetrain system EV traction inverter Multi-port fuel injection Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) IAUC24N10S5L300 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET 2N7002DW | Small signal/small power MOSFET TLE42764DV | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3050EJ | HITFET™ + 12V | automotive low-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) IAUC24N10S5L300 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET 2N7002DW | Small signal/small power MOSFET TLE42764DV | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5

The TLE4252D is a monolithic integrated low-drop voltage tracking regulator in a very small SMD package PG-TO252-5-11.

It is designed to supply off-board systems, e.g. sensors in engine management systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 1.5 V minimum. The output is able to drive loads up to 250 mA. The TLE 4252 tracker can be switched into stand-by mode to reduce the current consumption to very low values. This feature makes the IC suitable for low power battery applications.


Summary of Features

  • Output tracking tolerance to reference ≤ ±0.2%
  • Output voltage adjust down to 1.5 V
  • 250 mA output current capability
  • Enable function
  • Very low current consumption in OFF mode
  • Wide operation range: up to 40 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and Battery
  • Over temperature protection
  • Reverse polarity proof
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automatic transmission hydraulic system
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter
  • Multi-port fuel injection

Designers who used this product also designed with


  • TLE9255WSK |
    Automotive CAN transceivers
  • BTS3080EJ |
    HITFET™ + 12V | automotive low-side switch
  • CY15B064Q-SXE |
    F-RAM (Ferroelectric RAM)
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSZ15DC02KD H |
    Dual MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • TLE42764DV |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9255WSK |
    Automotive CAN transceivers
  • BTS3080EJ |
    HITFET™ + 12V | automotive low-side switch
  • CY15B064Q-SXE |
    F-RAM (Ferroelectric RAM)
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSZ15DC02KD H |
    Dual MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • TLE42764DV |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4252D
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4252D
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX - TLE9261BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - AHF2815D/ESB - 1232058-AHF2815D/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Power Supply Chip >> Power Distribution Switches - BTS70082EPAXUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Input Voltage 6 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details