Infineon Technologies AG MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 TLE9852QX

Description
MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift TLE9852QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as window lift. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core at up to 40MHz Single power supply from 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x 10-bit ADC/11 ch and 1x 8-bit ADC/9 ch Temperature Range Tj = -40°C to +150° Ultra compact application footprint with VQFN-48 packages
Request a Quote Datasheet
Description
MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift TLE9852QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as window lift. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core at up to 40MHz Single power supply from 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x 10-bit ADC/11 ch and 1x 8-bit ADC/9 ch Temperature Range Tj = -40°C to +150° Ultra compact application footprint with VQFN-48 packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 - TLE9852QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0
TLE9852QX
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 TLE9852QX
MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift TLE9852QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as window lift. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core at up to 40MHz Single power supply from 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x 10-bit ADC/11 ch and 1x 8-bit ADC/9 ch Temperature Range Tj = -40°C to +150° Ultra compact application footprint with VQFN-48 packages

MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift

TLE9852QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as window lift.
The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space.

Summary of Features

  • 32-bit Arm® Cortex®-M0 Core at up to 40MHz
  • Single power supply from 5.5 V to 28 V
  • FLASH 48 KB, RAM up to 4 KB
  • 1x LIN transceiver
  • 2x UART, 2x SSC
  • 2-phase bridge driver with charge pump and PWM generator
  • 1x 10-bit ADC/11 ch and 1x 8-bit ADC/9 ch
  • Temperature Range Tj = -40°C to +150°
  • Ultra compact application footprint with VQFN-48 packages
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category System on a Chip (SoC)
Product Number TLE9852QX
Product Name MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0
Processor Core ARM
Interface PWM + LIN
Package / Case PG-VQFN-48
Clock Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4146AZE-S245 - Rochester Electronics
Infineon Technologies AG
View Details
 - CY8C4146LQE-S433 - Rochester Electronics
Infineon Technologies AG
View Details
 - CY8C4125LQA-S433 - Rochester Electronics
Infineon Technologies AG
View Details
 - CY8C6248AZI-S2D44 - Rochester Electronics
Infineon Technologies AG
View Details