Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | DC Motor System ICs - TLE9561QX TLE9561QX

Description
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Four half-bridge gate drivers for external N-channel MOSFETs Adaptive multi-stage MOSFET gate control High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 Four high-side outputs 7 Ω typ Four PWM inputs High-side and low-side PWM capable Active free-wheeling Up to 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Very low quiescent current consumption in Stop Mode and Sleep Mode Diagnostic and supervision features Benefits Reduced PCB board saving up to 50 percent due to integration approach Lower switching losses and EMC optimization due to adaptive MOSFET control Automatic regulation of MOSFET pre-charge currents diminish need for production MOSFET calibration VS monitoring in sleep mode activates MOSFET to prevent from ECU damage when motor is in generator mode Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Seat control modules Smart power closure systems, such as power liftgate, power sliding door, power tailgate, sunroof Seatbelt pretension and many other Type - Package - Marking MOTIXTM TLE9561QX PG-VQFN-48-70 MOTIXTM TLE9561QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Electric vehicle (EV) drivetrain system Seat control module
Request a Quote Datasheet
Description
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Four half-bridge gate drivers for external N-channel MOSFETs Adaptive multi-stage MOSFET gate control High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 Four high-side outputs 7 Ω typ Four PWM inputs High-side and low-side PWM capable Active free-wheeling Up to 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Very low quiescent current consumption in Stop Mode and Sleep Mode Diagnostic and supervision features Benefits Reduced PCB board saving up to 50 percent due to integration approach Lower switching losses and EMC optimization due to adaptive MOSFET control Automatic regulation of MOSFET pre-charge currents diminish need for production MOSFET calibration VS monitoring in sleep mode activates MOSFET to prevent from ECU damage when motor is in generator mode Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Seat control modules Smart power closure systems, such as power liftgate, power sliding door, power tailgate, sunroof Seatbelt pretension and many other Type - Package - Marking MOTIXTM TLE9561QX PG-VQFN-48-70 MOTIXTM TLE9561QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Electric vehicle (EV) drivetrain system Seat control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | DC Motor System ICs - TLE9561QX - TLE9561QX - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | DC Motor System ICs - TLE9561QX
TLE9561QX
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | DC Motor System ICs - TLE9561QX TLE9561QX
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Four half-bridge gate drivers for external N-channel MOSFETs Adaptive multi-stage MOSFET gate control High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 Four high-side outputs 7 Ω typ Four PWM inputs High-side and low-side PWM capable Active free-wheeling Up to 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Very low quiescent current consumption in Stop Mode and Sleep Mode Diagnostic and supervision features Benefits Reduced PCB board saving up to 50 percent due to integration approach Lower switching losses and EMC optimization due to adaptive MOSFET control Automatic regulation of MOSFET pre-charge currents diminish need for production MOSFET calibration VS monitoring in sleep mode activates MOSFET to prevent from ECU damage when motor is in generator mode Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Seat control modules Smart power closure systems, such as power liftgate, power sliding door, power tailgate, sunroof Seatbelt pretension and many other Type - Package - Marking MOTIXTM TLE9561QX PG-VQFN-48-70 MOTIXTM TLE9561QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Electric vehicle (EV) drivetrain system Seat control module

The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load
detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection.


Summary of Features

  • Low-drop voltage regulator 5 V, 250 mA for main supply
  • Four half-bridge gate drivers for external N-channel MOSFETs
  • Adaptive multi-stage MOSFET gate control
  • High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016
  • Four high-side outputs 7 Ω typ
  • Four PWM inputs
  • High-side and low-side PWM capable
  • Active free-wheeling
  • Up to 25 kHz PWM frequency
  • 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC)
  • Very low quiescent current consumption in Stop Mode and Sleep Mode
  • Diagnostic and supervision features

Benefits

  • Reduced PCB board saving up to 50 percent due to integration approach
  • Lower switching losses and EMC optimization due to adaptive MOSFET control
  • Automatic regulation of MOSFET pre-charge currents diminish need for production MOSFET calibration
  • VS monitoring in sleep mode activates MOSFET to prevent from ECU damage when motor is in generator mode
  • Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101.

Potential Applications

  • Seat control modules
  • Smart power closure systems, such as power liftgate, power sliding door, power tailgate, sunroof
  • Seatbelt pretension and many other

Type - Package - Marking
MOTIXTM TLE9561QX PG-VQFN-48-70 MOTIXTM TLE9561QX
Type - Package - Marking

MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note?

What is myICP?


myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP.


How to get access?


Access to myICP is granted in three basic steps:

Step 1: Register to myInfineon Platform.

  • Sign up to MyInfineon here
  • Type in the necessary information in the registration form
  • Activate your account by clicking on the link in the e-mail sent to you

Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon.

Step 3: Get access to the required documentation.


Applications

  • Electric vehicle (EV) drivetrain system
  • Seat control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE9561QX
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | DC Motor System ICs - TLE9561QX
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - BTM7742GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "36-BSSOP (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers
3.3V Motor Driver IC - 744-IRMCK171TR - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon - 17AC9894 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 25 volts
DC Input 10 to 25 volts
View Details