Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94112EL TLE94112EL

Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-SSOP-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Twelve half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs
Request a Quote Datasheet
Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-SSOP-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Twelve half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94112EL - TLE94112EL - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94112EL
TLE94112EL
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94112EL TLE94112EL
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-SSOP-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Twelve half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs

It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-SSOP-24, provides good thermal performance and reduces PCB-board space and costs.


Summary of Features

  • Twelve half bridge power outputs
  • Very low power consumption in sleep mode
  • 3.3V / 5V compatible inputs with hysteresis
  • All outputs with overload and short circuit protection
  • Independently diagnosable outputs (overcurrent, open load)
  • Open load diagnostics in ON-state for all high-side and low-side
  • Outputs with selectable open load thresholds (HS1, HS2)
  • 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis
  • Fast diagnosis with the global error flag
  • PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution
  • Overtemperature pre-warning and protection
  • Over- and Undervoltage lockout
  • Cross-current protection

Potential Applications

  • HVAC Flap DC motors
  • Monostable and bistable Relays
  • Side mirror x-y adjustment and mirror fold
  • LEDs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE94112EL
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94112EL
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

3V 5.5V TSSOP Motor Driver IC - 744-IMC101TT038XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Analog, PWM
Operating Temperature -40 C (-40 F)
DC Input 6 volts
View Details
6 suppliers
Motor Drivers, Controllers - TLE7184FXUMA2TR-ND - DigiKey
Specs
Motor / System DC Brushed; DC Brushless
Configuration PCB Mount; 48-VQFN Exposed Pad
Communication PWM
View Details
6 suppliers
Motor Driver ICs - 2266121 - RS Components, Ltd.
Infineon Technologies AG
Specs
Motor / System Stepper
Configuration PCB Mount
View Details
4 suppliers