IC MOTOR DRIVER 5V-28V 20DSO Product overview: TLE72092RAUMA4 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE72092RAUMA4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095425-TLE72092RAUM
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Mounting: SMD (SMT)
Technology: CMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5V ~ 28V
Package / Case: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-20-27
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MC33887APVW; MC33887APVWR2; FAN7313M; FAN7311MX; FAN7314M; TPS40075RHLTSP000723
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000723090,2156-TLE
Base Product Number: TLE72092
Product Status: Not For New Designs
IC MOTOR DRIVER 5V-28V 20DSO
Motor Driver CMOS SPI PG-DSO-20-27
IC MOTOR DRIVER 5V-28V 20DSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE72092RAUMA4 | 1095425-TLE72092RAUMA4 | TLE72092RAUMA4 | TLE72092RAUMA4 | TLE72092RAUMA4 |
| Product Name | 5V 28V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | SPI | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 28 volts | 5 to 28 volts | |||
| AC Input | 5 to 28 volts |