The TLE6711GL is a multifunctional automotive power supply IC integrating a programmable boost converter and a 5 V buck converter with 2% output tolerance. It features under- and overvoltage lockout for both converters, overtemperature shutdown, a power-on reset generator, and a digital window watchdog with system enable output. The device operates from -40 °C to 125 °C and is housed in a PG-DSO-20-36 SMD package. It is AEC qualified and RoHS compliant.
The TLE6711GL is a multifunctional power supply circuit especially designed for automotive applications.
It delivers a programmable step up voltage (Boost) and a precise 5 V fully short circuit protected output voltage (Buck). The TLE6711G/GL contains a power on reset feature to start up the system, an integrated digital window watchdog to monitor the connected microcontroller and a system enable output to indicate the microcontroller window watchdog faults. The device is based on Infineon’s power technology SPT® which allows bipolar and CMOS control circuitry to be integrated with DMOS power devices on the same monolithic circuitry. The small PG-DSO-20-36 SMD packages of the TLE6711GL meet the application requirements. Furthermore, the build-in features like under- and overvoltage lockout for boost- and buck-voltage and the overtemperature shutdown feature increase the reliability of the TLE6711G/GL supply system.
Summary of Features
Benefits
Potential Applications
IC REG BUCK BOOST ADJ DSO20 Product overview: TLE6711GL from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLE6711GL can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TLE6711GL | 739-TLE6711GL |
| Product Name | Power - Power Supply ICs - OPTIREG™ PMIC - TLE6711GL | Buck Boost Step-Down DC-DC Converter IC |
| Package Type | Other; PG-DSO-20 | Other; Reel - TR |