Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE9201SG TLE9201SG

Description
The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for the control of small DC motors and inductive loads. It meets the harsh automotive environmental conditions and it is qualified in accordance with the AEC-Q100 standard. Summary of Features RDS(on) (typ.) < 100mΩ per switch Operation voltage: 5.0 V to 28V Fully 3.3/5.5V compatible logic inputs Low standby current Short circuit and over-temperature protection VS under-voltage protection Open load detection in ON and OFF state Detailed SPI diagnosis or simple error flag Qualified according automotive standard AEC-Q100 Green product (RoHS compliant) Benefits Small package saves board space Includes over current and over temperature protection Simple design with few external components SPI enables for easy diagnosis Potential Applications Exhaust Gas Recirculation (EGR)„„ Variable Geometry Turbo (VGT) Idle Speed Control Swirl and Tumble Flaps Variable Intake Manifold Turbo Charger Waste Gate Auxiliary Water Pumps Industrial DC Motor applications Applications 48 V intermediate bus converter (IBC) ADAS & autonomous driving Diesel direct injection EV thermal management system On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers TLF35585QUS01 | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35A | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD30N06S2L-13 | Automotive MOSFET IPG20N06S2L-65A | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC45N04S6N070H | Automotive MOSFET IPG20N04S4L-11 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers TLF35585QUS01 | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35A | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for the control of small DC motors and inductive loads. It meets the harsh automotive environmental conditions and it is qualified in accordance with the AEC-Q100 standard. Summary of Features RDS(on) (typ.) < 100mΩ per switch Operation voltage: 5.0 V to 28V Fully 3.3/5.5V compatible logic inputs Low standby current Short circuit and over-temperature protection VS under-voltage protection Open load detection in ON and OFF state Detailed SPI diagnosis or simple error flag Qualified according automotive standard AEC-Q100 Green product (RoHS compliant) Benefits Small package saves board space Includes over current and over temperature protection Simple design with few external components SPI enables for easy diagnosis Potential Applications Exhaust Gas Recirculation (EGR)„„ Variable Geometry Turbo (VGT) Idle Speed Control Swirl and Tumble Flaps Variable Intake Manifold Turbo Charger Waste Gate Auxiliary Water Pumps Industrial DC Motor applications Applications 48 V intermediate bus converter (IBC) ADAS & autonomous driving Diesel direct injection EV thermal management system On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers TLF35585QUS01 | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35A | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD30N06S2L-13 | Automotive MOSFET IPG20N06S2L-65A | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC45N04S6N070H | Automotive MOSFET IPG20N04S4L-11 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers TLF35585QUS01 | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35A | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE9201SG - TLE9201SG - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE9201SG
TLE9201SG
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE9201SG TLE9201SG
The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for the control of small DC motors and inductive loads. It meets the harsh automotive environmental conditions and it is qualified in accordance with the AEC-Q100 standard. Summary of Features RDS(on) (typ.) < 100mΩ per switch Operation voltage: 5.0 V to 28V Fully 3.3/5.5V compatible logic inputs Low standby current Short circuit and over-temperature protection VS under-voltage protection Open load detection in ON and OFF state Detailed SPI diagnosis or simple error flag Qualified according automotive standard AEC-Q100 Green product (RoHS compliant) Benefits Small package saves board space Includes over current and over temperature protection Simple design with few external components SPI enables for easy diagnosis Potential Applications Exhaust Gas Recirculation (EGR)„„ Variable Geometry Turbo (VGT) Idle Speed Control Swirl and Tumble Flaps Variable Intake Manifold Turbo Charger Waste Gate Auxiliary Water Pumps Industrial DC Motor applications Applications 48 V intermediate bus converter (IBC) ADAS & autonomous driving Diesel direct injection EV thermal management system On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers TLF35585QUS01 | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35A | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD30N06S2L-13 | Automotive MOSFET IPG20N06S2L-65A | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC45N04S6N070H | Automotive MOSFET IPG20N04S4L-11 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9255WSK | Automotive CAN transceivers TLF35585QUS01 | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35A | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4 5

The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications

The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for the control of small DC motors and inductive loads. It meets the harsh automotive environmental conditions and it is qualified in accordance with the AEC-Q100 standard.


Summary of Features

  • RDS(on) (typ.) < 100mΩ per switch
  • Operation voltage: 5.0 V to 28V
  • Fully 3.3/5.5V compatible logic inputs
  • Low standby current
  • Short circuit and over-temperature protection
  • VS under-voltage protection
  • Open load detection in ON and OFF state
  • Detailed SPI diagnosis or simple error flag
  • Qualified according automotive standard AEC-Q100
  • Green product (RoHS compliant)

Benefits

  • Small package saves board space
  • Includes over current and over temperature protection
  • Simple design with few external components
  • SPI enables for easy diagnosis

Potential Applications

  • Exhaust Gas Recirculation (EGR)„„
  • Variable Geometry Turbo (VGT)
  • Idle Speed Control
  • Swirl and Tumble Flaps
  • Variable Intake Manifold
  • Turbo Charger Waste Gate
  • Auxiliary Water Pumps
  • Industrial DC Motor applications

Applications

  • 48 V intermediate bus converter (IBC)
  • ADAS & autonomous driving
  • Diesel direct injection
  • EV thermal management system
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPG20N06S2L-35A |
    Automotive MOSFET
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • BSS314PE |
    Small signal/small power MOSFET
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • IPG20N06S2L-65A |
    Automotive MOSFET
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC45N04S6N070H |
    Automotive MOSFET
  • IPG20N04S4L-11 |
    Automotive MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPG20N06S2L-35A |
    Automotive MOSFET
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • BSS314PE |
    Small signal/small power MOSFET
  • IPD30N06S2L-13 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Motor Driver ICs - 1107460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1107460
Motor Driver ICs 1107460
H Bridge Driver with SPI 3.3/5V 6A DSO12

H Bridge Driver with SPI 3.3/5V 6A DSO12

Supplier's Site
Motor Driver ICs - 1661194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1661194
Motor Driver ICs 1661194
H Bridge Driver with SPI 3.3/5V 6A DSO12

H Bridge Driver with SPI 3.3/5V 6A DSO12

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd.
Product Category Motor Controllers DC Motor Drives
Product Number TLE9201SG 1107460
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE9201SG Motor Driver ICs
Motor / System DC Brushed Bldc
Unlock Full Specs
to access all available technical data

Similar Products

8V 18V Motor Driver IC - 744-BTM7755GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 18 volts
View Details
6 suppliers
5.3V 40V TO220 Motor Driver IC - 744-TLE52062SAKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 40 volts
View Details
7 suppliers
8V 18V TO220 Motor Driver IC - 744-BTN7970SAKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 18 volts
View Details
6 suppliers
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - IMD701A-Q064X128-AA - IMD701A-Q064X128-AA - Infineon Technologies AG
Specs
Motor / System DC Brushless
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details