Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - TLE6282G TLE6282G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269560-TLE6282G Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269560-TLE6282G Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TLE6282G - 1269560-TLE6282G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE6282G
1269560-TLE6282G
PMIC - PMIC - Motor Drivers, Controllers - TLE6282G 1269560-TLE6282G
Manufacturer: Infineon Technologies Win Source Part Number: 1269560-TLE6282G Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1269560-TLE6282G
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Dual Motor Driver IC - 744-TLE6282G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Motor Driver IC
744-TLE6282G
Dual Motor Driver IC 744-TLE6282G
Dual Half Bridge Driver IC Product overview: TLE6282G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6282G can be used for catalog matching and distributor lookup.

Dual Half Bridge Driver IC Product overview: TLE6282G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6282G can be used for catalog matching and distributor lookup.

Supplier's Site
Ic, Dual Half Bridge Driver, Dso-20; Motor Type Infineon - 47W3784 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Half Bridge Driver, Dso-20; Motor Type Infineon
47W3784
Ic, Dual Half Bridge Driver, Dso-20; Motor Type Infineon 47W3784
IC, DUAL HALF BRIDGE DRIVER, DSO-20; Motor Type:Half Bridge; No. of Outputs:2; Driver Case Style:SOIC; No. of Pins:20; Supply Voltage Min:8V; Supply Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

IC, DUAL HALF BRIDGE DRIVER, DSO-20; Motor Type:Half Bridge; No. of Outputs:2; Driver Case Style:SOIC; No. of Pins:20; Supply Voltage Min:8V; Supply Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Motion Controllers DC Motor Drives Motor Controllers
Product Number 1269560-TLE6282G 744-TLE6282G 47W3784
Product Name PMIC - PMIC - Motor Drivers, Controllers - TLE6282G Dual Motor Driver IC Ic, Dual Half Bridge Driver, Dso-20; Motor Type Infineon
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data