Infineon Technologies AG Battery Management ICs TLE9012DQU

Description
The TLE9012DQU is a multi-channel battery monitoring and balancing IC designed for Li-Ion battery packs used in many applications on the automotive world (electric vehicles of any kind MHEV, HEV, PHEV and BEV, etc ), industrial (Energy storage systems) and consumer (i.e. e-bike BMS, home energy storage, etc ). TLE9012DQU fulfills four main functions: cell voltage measurement, temperature measurement, cell balancing and isolated communication to main battery controller. Additionally, TLE9012DQU provides the necessary diagnostic tools to ensure proper function guaranteeing the safety of the persons around the controlled battery. Summary of Features Voltage monitoring of up to 12 battery cells connected in series Hot plugging support Dedicated 16-bit delta-sigma ADC for each cell with the selectable measurement mode High-accuracy measurement for SoC and SoH calculation Integrated stress sensor with digital compensation algorithm and temperature-compensa ted measurements Secondary ADC with same averaging filter characteristics as advanced End to- End safety mechanism Five temperature measurement channels for external NTCs Internal temperature sensors Integrated balancing switch allows up to 200 mA balancing current Differential robust serial 2 Mbit/s communication interface Additional four GPIO pins to e.g. connect an external EEPROM Internal round-robin cycle routine triggers the majority of diagnostics mechanisms Automatic balancing over- and undercurrent detection scheme Automatic open load and open-wire detection scheme Automatic NTC measurement unit monitoring scheme End-to-end CRC secured iso UART/UART communication Emergency mode for communication ISO 26262 Safety Element out of Context for safety requirements up to ASIL-D Green Product (RoHS compliant) Benefits Best in class Application Robustness: Infineon technology and device architecture guarantee best performances under noise High accuracy voltage measurement: Reliable and precise battery cell monitoring for highly accurate SoC and SoH Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: Battery.Management@i nfineon.com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Market News Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Light electric vehicles (LEV)
Request a Quote Datasheet
Description
The TLE9012DQU is a multi-channel battery monitoring and balancing IC designed for Li-Ion battery packs used in many applications on the automotive world (electric vehicles of any kind MHEV, HEV, PHEV and BEV, etc ), industrial (Energy storage systems) and consumer (i.e. e-bike BMS, home energy storage, etc ). TLE9012DQU fulfills four main functions: cell voltage measurement, temperature measurement, cell balancing and isolated communication to main battery controller. Additionally, TLE9012DQU provides the necessary diagnostic tools to ensure proper function guaranteeing the safety of the persons around the controlled battery. Summary of Features Voltage monitoring of up to 12 battery cells connected in series Hot plugging support Dedicated 16-bit delta-sigma ADC for each cell with the selectable measurement mode High-accuracy measurement for SoC and SoH calculation Integrated stress sensor with digital compensation algorithm and temperature-compensa ted measurements Secondary ADC with same averaging filter characteristics as advanced End to- End safety mechanism Five temperature measurement channels for external NTCs Internal temperature sensors Integrated balancing switch allows up to 200 mA balancing current Differential robust serial 2 Mbit/s communication interface Additional four GPIO pins to e.g. connect an external EEPROM Internal round-robin cycle routine triggers the majority of diagnostics mechanisms Automatic balancing over- and undercurrent detection scheme Automatic open load and open-wire detection scheme Automatic NTC measurement unit monitoring scheme End-to-end CRC secured iso UART/UART communication Emergency mode for communication ISO 26262 Safety Element out of Context for safety requirements up to ASIL-D Green Product (RoHS compliant) Benefits Best in class Application Robustness: Infineon technology and device architecture guarantee best performances under noise High accuracy voltage measurement: Reliable and precise battery cell monitoring for highly accurate SoC and SoH Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: Battery.Management@i nfineon.com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Market News Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Light electric vehicles (LEV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management ICs - TLE9012DQU - Infineon Technologies AG
Neubiberg, Germany
Battery Management ICs
TLE9012DQU
Battery Management ICs TLE9012DQU
The TLE9012DQU is a multi-channel battery monitoring and balancing IC designed for Li-Ion battery packs used in many applications on the automotive world (electric vehicles of any kind MHEV, HEV, PHEV and BEV, etc ), industrial (Energy storage systems) and consumer (i.e. e-bike BMS, home energy storage, etc ). TLE9012DQU fulfills four main functions: cell voltage measurement, temperature measurement, cell balancing and isolated communication to main battery controller. Additionally, TLE9012DQU provides the necessary diagnostic tools to ensure proper function guaranteeing the safety of the persons around the controlled battery. Summary of Features Voltage monitoring of up to 12 battery cells connected in series Hot plugging support Dedicated 16-bit delta-sigma ADC for each cell with the selectable measurement mode High-accuracy measurement for SoC and SoH calculation Integrated stress sensor with digital compensation algorithm and temperature-compensa ted measurements Secondary ADC with same averaging filter characteristics as advanced End to- End safety mechanism Five temperature measurement channels for external NTCs Internal temperature sensors Integrated balancing switch allows up to 200 mA balancing current Differential robust serial 2 Mbit/s communication interface Additional four GPIO pins to e.g. connect an external EEPROM Internal round-robin cycle routine triggers the majority of diagnostics mechanisms Automatic balancing over- and undercurrent detection scheme Automatic open load and open-wire detection scheme Automatic NTC measurement unit monitoring scheme End-to-end CRC secured iso UART/UART communication Emergency mode for communication ISO 26262 Safety Element out of Context for safety requirements up to ASIL-D Green Product (RoHS compliant) Benefits Best in class Application Robustness: Infineon technology and device architecture guarantee best performances under noise High accuracy voltage measurement: Reliable and precise battery cell monitoring for highly accurate SoC and SoH Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: Battery.Management@i nfineon.com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Market News Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Light electric vehicles (LEV)

The TLE9012DQU is a multi-channel battery monitoring and balancing IC designed for Li-Ion battery packs used in many applications on the automotive world (electric vehicles of any kind MHEV, HEV, PHEV and BEV, etc ), industrial (Energy storage systems) and consumer (i.e. e-bike BMS, home energy storage, etc ). TLE9012DQU fulfills four main functions: cell voltage measurement, temperature measurement, cell balancing and isolated communication to main battery controller. Additionally, TLE9012DQU provides the necessary diagnostic tools to ensure proper function guaranteeing the safety of the persons around the controlled battery.


Summary of Features

  • Voltage monitoring of up to 12 battery cells connected in series
  • Hot plugging support
  • Dedicated 16-bit delta-sigma ADC for each cell with the selectable measurement mode
  • High-accuracy measurement for SoC and SoH calculation
  • Integrated stress sensor with digital compensation algorithm and temperature-compensated measurements
  • Secondary ADC with same averaging filter characteristics as advanced End to- End safety mechanism
  • Five temperature measurement channels for external NTCs
  • Internal temperature sensors
  • Integrated balancing switch allows up to 200 mA balancing current
  • Differential robust serial 2 Mbit/s communication interface
  • Additional four GPIO pins to e.g. connect an external EEPROM
  • Internal round-robin cycle routine triggers the majority of diagnostics mechanisms
    • Automatic balancing over- and undercurrent detection scheme
    • Automatic open load and open-wire detection scheme
    • Automatic NTC measurement unit monitoring scheme
  • End-to-end CRC secured iso UART/UART communication
  • Emergency mode for communication
  • ISO 26262 Safety Element out of Context for safety requirements up to ASIL-D
  • Green Product (RoHS compliant)

Benefits

  • Best in class Application Robustness: Infineon technology and device architecture guarantee best performances under noise
  • High accuracy voltage measurement: Reliable and precise battery cell monitoring for highly accurate SoC and SoH
  • Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM

Potential Applications

  • Battery Electric Vehicle (BEV)
  • Mild Hybrid Electric Vehicle (MHEV)
  • Hybrid Electric Vehicle (HEV)
  • Plug-in Hybrid Electric Vehicle (PHEV)
  • 12V Li-Ion battery systems
  • Energy Storage System (ESS)
  • Home Energy Storage system

Access to complete technical documentation including application notes and design tools:

  1. Please register under myinfineon.com with your company e-mail address
  2. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal
  3. Send login name to: Battery.Management@infineon.com
  4. Automated update service will be provided for new documents once you are registered
  5. Full registration process might take up to 24h to be completed (due to different time zones)

Market News


  • Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime
  • Chinese car company NETA first to use Infineon's new generation BMS solution

Applications

  • Automotive battery management system (BMS)
  • Automotive high-voltage battery management system (BMS)
  • Light electric vehicles (LEV)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Battery Monitors and Testers
Product Number TLE9012DQU
Product Name Battery Management ICs
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9009DQU - TLE9009DQU - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
Battery Management - 448-TLE9012AQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
4 suppliers
Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details