Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE8209-2SA TLE8209-2SA

Description
The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications It features four selectable current ranges, two selectable slew rate settings and extensive diagnosis via SPI. The device monitors the digital supply voltage V DD and shuts down the output stages in case of V DD over- or undervoltage, thus providing a safe switch off path in case of malfunction of the digital control circuitry. In order to reduce power dissipation in extreme thermal conditions the current limitation threshold is reduced linearly for junction temperatures over 165°C. A thermal warning bit is set in the SPI. The two half bridges can also be used independently to drive two separate loads like solenoids or unidirectional DC motors. Summary of Features Programmable current limitation from 1.5 to 8.6 A typ. Full path R DSon of 240 mΩ (typ. at Tj=25°C) Operating battery supply voltage 4.5 V to 28 V Operating logic supply voltage 4.4 to 5.25 V Low standby current (8 µA typ.) Logic inputs TTL/CMOS-compatible All I/O pins overvoltage tolerant up to 18 V Enable and disable input Short circuit and overtemperature protection V S undervoltage protection V DD over and undervoltage protection Open load detection in off condition Temperature dependent current reduction Extensive diagnosis capabilities via SPI interface Status Flag for basic diagnosis without SPI Configurable as H-bridge or two independent half bridges Control of power stages by parallel inputs or via SPI Output switching frequency up to 11 kHz Slewrate programmable through SPI Excellent EMC performance AEC qualified Green product (RoHS compliant) Benefits Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range No external freewheeling diodes required SPI interface enables direct communictation with microcontroller Potential Applications Electronic Throttle Control Exhaust Gas Recirculation System Variable Turbo Geometry Waste Gate Resonant Charging Flaps Swirl & Tumble flaps Variable Valve timing Applications General purpose motor drive - variating frequency and voltage Multi-port fuel injection Small 1-cylinder combustion engine solution
Request a Quote Datasheet
Description
The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications It features four selectable current ranges, two selectable slew rate settings and extensive diagnosis via SPI. The device monitors the digital supply voltage V DD and shuts down the output stages in case of V DD over- or undervoltage, thus providing a safe switch off path in case of malfunction of the digital control circuitry. In order to reduce power dissipation in extreme thermal conditions the current limitation threshold is reduced linearly for junction temperatures over 165°C. A thermal warning bit is set in the SPI. The two half bridges can also be used independently to drive two separate loads like solenoids or unidirectional DC motors. Summary of Features Programmable current limitation from 1.5 to 8.6 A typ. Full path R DSon of 240 mΩ (typ. at Tj=25°C) Operating battery supply voltage 4.5 V to 28 V Operating logic supply voltage 4.4 to 5.25 V Low standby current (8 µA typ.) Logic inputs TTL/CMOS-compatible All I/O pins overvoltage tolerant up to 18 V Enable and disable input Short circuit and overtemperature protection V S undervoltage protection V DD over and undervoltage protection Open load detection in off condition Temperature dependent current reduction Extensive diagnosis capabilities via SPI interface Status Flag for basic diagnosis without SPI Configurable as H-bridge or two independent half bridges Control of power stages by parallel inputs or via SPI Output switching frequency up to 11 kHz Slewrate programmable through SPI Excellent EMC performance AEC qualified Green product (RoHS compliant) Benefits Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range No external freewheeling diodes required SPI interface enables direct communictation with microcontroller Potential Applications Electronic Throttle Control Exhaust Gas Recirculation System Variable Turbo Geometry Waste Gate Resonant Charging Flaps Swirl & Tumble flaps Variable Valve timing Applications General purpose motor drive - variating frequency and voltage Multi-port fuel injection Small 1-cylinder combustion engine solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE8209-2SA - TLE8209-2SA - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE8209-2SA
TLE8209-2SA
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE8209-2SA TLE8209-2SA
The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications It features four selectable current ranges, two selectable slew rate settings and extensive diagnosis via SPI. The device monitors the digital supply voltage V DD and shuts down the output stages in case of V DD over- or undervoltage, thus providing a safe switch off path in case of malfunction of the digital control circuitry. In order to reduce power dissipation in extreme thermal conditions the current limitation threshold is reduced linearly for junction temperatures over 165°C. A thermal warning bit is set in the SPI. The two half bridges can also be used independently to drive two separate loads like solenoids or unidirectional DC motors. Summary of Features Programmable current limitation from 1.5 to 8.6 A typ. Full path R DSon of 240 mΩ (typ. at Tj=25°C) Operating battery supply voltage 4.5 V to 28 V Operating logic supply voltage 4.4 to 5.25 V Low standby current (8 µA typ.) Logic inputs TTL/CMOS-compatible All I/O pins overvoltage tolerant up to 18 V Enable and disable input Short circuit and overtemperature protection V S undervoltage protection V DD over and undervoltage protection Open load detection in off condition Temperature dependent current reduction Extensive diagnosis capabilities via SPI interface Status Flag for basic diagnosis without SPI Configurable as H-bridge or two independent half bridges Control of power stages by parallel inputs or via SPI Output switching frequency up to 11 kHz Slewrate programmable through SPI Excellent EMC performance AEC qualified Green product (RoHS compliant) Benefits Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range No external freewheeling diodes required SPI interface enables direct communictation with microcontroller Potential Applications Electronic Throttle Control Exhaust Gas Recirculation System Variable Turbo Geometry Waste Gate Resonant Charging Flaps Swirl & Tumble flaps Variable Valve timing Applications General purpose motor drive - variating frequency and voltage Multi-port fuel injection Small 1-cylinder combustion engine solution

The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications

It features four selectable current ranges, two selectable slew rate settings and extensive diagnosis via SPI. The device monitors the digital supply voltage V DD and shuts down the output stages in case of V DD over- or undervoltage, thus providing a safe switch off path in case of malfunction of the digital control circuitry. In order to reduce power dissipation in extreme thermal conditions the current limitation threshold is reduced linearly for junction temperatures over 165°C. A thermal warning bit is set in the SPI. The two half bridges can also be used independently to drive two separate loads like solenoids or unidirectional DC motors.


Summary of Features

  • Programmable current limitation from 1.5 to 8.6 A typ.
  • Full path R DSon of 240 mΩ (typ. at Tj=25°C)
  • Operating battery supply voltage 4.5 V to 28 V
  • Operating logic supply voltage 4.4 to 5.25 V
  • Low standby current (8 µA typ.)
  • Logic inputs TTL/CMOS-compatible
  • All I/O pins overvoltage tolerant up to 18 V
  • Enable and disable input
  • Short circuit and overtemperature protection
  • V S undervoltage protection
  • V DD over and undervoltage protection
  • Open load detection in off condition
  • Temperature dependent current reduction
  • Extensive diagnosis capabilities via SPI interface
  • Status Flag for basic diagnosis without SPI
  • Configurable as H-bridge or two independent half bridges
  • Control of power stages by parallel inputs or via SPI
  • Output switching frequency up to 11 kHz
  • Slewrate programmable through SPI
  • Excellent EMC performance
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Full protection and diagnosis capability enables for use in safety relevant applications covers full automotive temperature range
  • No external freewheeling diodes required SPI interface enables direct communictation with microcontroller

Potential Applications

  • Electronic Throttle Control
  • Exhaust Gas Recirculation System
  • Variable Turbo Geometry
  • Waste Gate
  • Resonant Charging Flaps
  • Swirl & Tumble flaps
  • Variable Valve timing

Applications

  • General purpose motor drive - variating frequency and voltage
  • Multi-port fuel injection
  • Small 1-cylinder combustion engine solution
Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE8209-2SA - 1269604-TLE8209-2SA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE8209-2SA
1269604-TLE8209-2SA
PMIC - PMIC - Motor Drivers, Controllers - TLE8209-2SA 1269604-TLE8209-2SA
Manufacturer: Infineon Technologies Win Source Part Number: 1269604-TLE8209-2SA Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1269604-TLE8209-2SA
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Motor Driver ICs - 1107473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1107473
Motor Driver ICs 1107473
SPI Programmable H Bridge Driver DSO20

SPI Programmable H Bridge Driver DSO20

Supplier's Site
Motor Driver ICs - 1459412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1459412
Motor Driver ICs 1459412
SPI Programmable H Bridge Driver DSO20

SPI Programmable H Bridge Driver DSO20

Supplier's Site
H-Bridge Motor Driver IC - 744-TLE8209-2SA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
H-Bridge Motor Driver IC
744-TLE8209-2SA
H-Bridge Motor Driver IC 744-TLE8209-2SA
Motor / Motion / Ignition Controllers & Drivers SPI Programmable H-Bridge Product overview: TLE8209-2SA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE8209-2SA can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers SPI Programmable H-Bridge Product overview: TLE8209-2SA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE8209-2SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Motor Controllers Motion Controllers DC Motor Drives DC Motor Drives
Product Number TLE8209-2SA 1269604-TLE8209-2SA 1107473 744-TLE8209-2SA
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE8209-2SA PMIC - PMIC - Motor Drivers, Controllers - TLE8209-2SA Motor Driver ICs H-Bridge Motor Driver IC
Motor / System DC Brushed Bldc
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - TLE62083GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
Communication SPI
View Details
5 suppliers
Motor Drivers, Controllers - BTN7970BAUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Communication Parallel Interface
View Details
4 suppliers
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7141 - 6EDL7141 - Infineon Technologies AG
Specs
Motor / System DC Brushless
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 70 volts
View Details